UPD78F0730MC-CAB-AX alternative parts: UPD78F9177AGB-8ES-A
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 16KB FLASH 30SSOP | MCU 8-bit 78K 78K0 CISC 24KB Flash 1.9V/3.3V 44-Pin LQFP |
Factory Lead Time: | 20 Weeks | 32 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | - |
Package / Case: | 30-LSSOP (0.240, 6.10mm Width) | LQFP |
Number of Pins: | 30 | 44 |
Number of I/Os: | 19 | 31 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | - |
Packaging: | Tray | - |
Series: | 78K/UPD78F07xx | - |
Published: | 2006 | 2016 |
Pbfree Code: | yes | yes |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | Vendor Undefined |
Number of Terminations: | 30 | 44 |
Terminal Position: | DUAL | QUAD |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 0.65mm | 0.8mm |
Frequency: | 16MHz | 150MHz |
Pin Count: | 30 | 44 |
Operating Supply Voltage: | 5V | - |
Interface: | UART, USART, USB | CAN, I2C, SCI, SPI, UART |
Memory Size: | 16kB | 24kB |
Oscillator Type: | Internal | - |
RAM Size: | 3K x 8 | 512B |
Voltage - Supply (Vcc/Vdd): | 4V~5.5V | - |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | MICROCONTROLLER |
Core Processor: | 78K/0 | - |
Peripherals: | LVD, POR, PWM, WDT | - |
Program Memory Type: | FLASH | - |
Core Size: | 8-Bit | - |
Program Memory Size: | 16KB 16K x 8 | - |
Connectivity: | 3-Wire SIO, UART/USART, USB | - |
Bit Size: | 8 | 8 |
Has ADC: | NO | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | YES | YES |
DAC Channels: | NO | NO |
Number of Timers/Counters: | 4 | 4 |
Number of UART Channels: | 1 | 1 |
Length: | 9.7mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Memory Types: | - | FLASH |
RAM(byte): | - | 512 |
JESD-609 Code: | - | e6 |
Terminal Finish: | - | Tin/Bismuth (Sn/Bi) |
Max Operating Temperature: | - | 85°C |
Min Operating Temperature: | - | -40°C |
Power Supplies: | - | 2/5V |
Temperature Grade: | - | INDUSTRIAL |
Max Supply Voltage: | - | 3.465V |
Min Supply Voltage: | - | 1.805V |
Supply Current-Max: | - | 8mA |
CPU Family: | - | UPD78K0 |
Number of Programmable I/O: | - | 88 |

UPD78F0730MC-CAB-AX
(In Stock: 30)
Renesas Electronics AmericaUnited States