UPD78F0730MC-CAB-AX alternative parts: UPD78F0413GA-GAM-AX

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 16KB FLASH 30SSOP
IC MCU 8BIT 32KB FLASH 48LQFP
Factory Lead Time:
20 Weeks
20 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
30-LSSOP (0.240, 6.10mm Width)
48-LQFP
Number of Pins:
30
48
Number of I/Os:
19
30
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
78K/UPD78F07xx
78K0/Lx3
Published:
2006
2006
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
30
48
Terminal Position:
DUAL
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
5V
-
Terminal Pitch:
0.65mm
0.5mm
Frequency:
16MHz
10MHz
Pin Count:
30
48
Operating Supply Voltage:
5V
-
Interface:
UART, USART, USB
LIN, UART, USART
Memory Size:
16kB
32kB
Oscillator Type:
Internal
Internal
RAM Size:
3K x 8
1K x 8
Voltage - Supply (Vcc/Vdd):
4V~5.5V
1.8V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
-
Core Processor:
78K/0
78K/0
Peripherals:
LVD, POR, PWM, WDT
LCD, LVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
16KB 16K x 8
32KB 32K x 8
Connectivity:
3-Wire SIO, UART/USART, USB
LINbus, UART/USART
Bit Size:
8
8
Has ADC:
NO
-
DMA Channels:
NO
-
Data Bus Width:
8b
8b
PWM Channels:
YES
-
DAC Channels:
NO
-
Number of Timers/Counters:
4
2
Number of UART Channels:
1
-
Length:
9.7mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Data Converters:
-
A/D 6x10b
Number of Bits:
-
8
Number of Programmable I/O:
-
26
Number of ADC Channels:
-
6
UPD78F0730MC-CAB-AX

UPD78F0730MC-CAB-AX

(In Stock: 30)

Renesas Electronics America