XC2S200-5PQG208C alternative parts: XC2S200-6PQG208C

Hide Shared Attributes
Part Number
Manufacturer:
Description:
FPGA Spartan-II Family 200K Gates 5292 Cells 263MHz 0.18um Technology 2.5V 208-Pin PQFP
FPGA Spartan-II Family 200K Gates 5292 Cells 263MHz 0.18um Technology 2.5V 208-Pin PQFP
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
208-BFQFP
208-BFQFP
Number of Pins:
208
208
Number of I/Os:
140
140
Operating Temperature:
0°C~85°C TJ
0°C~85°C TJ
Packaging:
Tray
Tray
Series:
Spartan®-II
Spartan®-II
Published:
2008
2008
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
208
208
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Voltage - Supply:
2.375V~2.625V
2.375V~2.625V
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
245
245
Supply Voltage:
2.5V
2.5V
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
XC2S200
XC2S200
Pin Count:
208
208
Number of Outputs:
284
284
Qualification Status:
Not Qualified
Not Qualified
Operating Supply Voltage:
2.5V
2.5V
RAM Size:
7kB
7kB
Clock Frequency:
263MHz
-
Programmable Logic Type:
FIELD PROGRAMMABLE GATE ARRAY
FIELD PROGRAMMABLE GATE ARRAY
Number of Logic Elements/Cells:
5292
5292
Total RAM Bits:
57344
57344
Number of Gates:
200000
200000
Number of LABs/CLBs:
1176
1176
Speed Grade:
5
6
Combinatorial Delay of a CLB-Max:
0.7 ns
-
Height:
3.4mm
-
Length:
28mm
28mm
Width:
28mm
28mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
HTS Code:
-
8542.39.00.01
Terminal Pitch:
-
0.5mm
Height Seated (Max):
-
4.1mm
XC2S200-5PQG208C

XC2S200-5PQG208C

(In Stock: 1986)

Xilinx Inc.