IDEC SM2-PR-2-FG00-ND
IDEC SM2-PR-2-FG00-ND
feed

IDEC SM2-PR-2-FG00-ND

Photoelectric Sensor Small Series

Manufacturer No:

SM2-PR-2-FG00-ND

Manufacturer:

IDEC

Utmel No:

1178-SM2-PR-2-FG00-ND

Package:

-

ECAD Model:

Description:

Small Series

Quantity:

Unit Price: $181.138006

Ext Price: $181.14

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2142

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $181.138006

    $181.14

  • 10

    $170.884911

    $1,708.85

  • 100

    $161.212180

    $16,121.22

  • 500

    $152.086963

    $76,043.48

  • 1000

    $143.478267

    $143,478.27

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SM2-PR-2-FG00-ND information

Specifications
Product Details
IDEC SM2-PR-2-FG00-ND technical specifications, attributes, parameters and parts with similar specifications to IDEC SM2-PR-2-FG00-ND.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Steel
  • Surface protection
    Continuously galvanized
  • Type of fastening
    Screwable
  • Material quality
    Other
  • Model
    L-profile
  • Manufacturer Part Number
    SM2-PR-2-FG00-ND
  • Manufacturer
    IDEC
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Brand
    IDEC
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Small
  • Subcategory
    Sensors
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Photoelectric Sensors
  • Product Category

    a particular group of related products.

    Photoelectric Sensors
  • Length
    3000
0 Similar Products Remaining

SM2-PR-2-FG00-ND Overview


SM2-PR-2-FG00-ND Features

Small Series

SM2-PR-2-FG00-ND Applications

There are a lot of IDEC
SM2-PR-2-FG00-ND Photoelectric Sensors applications.


  • Pharmaceutical industry
  • Checking objects on production lines or conveyors
  • Counting small objects
  • Detecting colours
  • Monitoring bigger areas for objects with light grids
  • Measuring distance
  • Logistics and materials handling
  • Automatic doors
  • Zone scanners
  • Passive infrared sensors