Infineon Technologies TLE4986CXASM47HAMA1
Infineon Technologies TLE4986CXASM47HAMA1
pid_5584625_e1ac361ab07a10aeb6de6e381595f913.pdf Outline Dimensions_1
pid_5584625_e1ac361ab07a10aeb6de6e381595f913.pdf Outline Dimensions_2
pid_5584625_e1ac361ab07a10aeb6de6e381595f913.pdf Outline Dimensions_3
pid_5584625_e1ac361ab07a10aeb6de6e381595f913.pdf Outline Dimensions_4
pid_5584625_e1ac361ab07a10aeb6de6e381595f913.pdf  Pinout Diagram_1
feed

Infineon Technologies TLE4986CXASM47HAMA1

Manufacturer No:

TLE4986CXASM47HAMA1

Utmel No:

1211-TLE4986CXASM47HAMA1

Package:

-

ECAD Model:

Description:

Automotive, AEC-Q100 Series DIGITAL CURRENT

Quantity:

Unit Price: $2.108286

Ext Price: $2.11

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 1804

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.108286

    $2.11

  • 10

    $1.988949

    $19.89

  • 100

    $1.876367

    $187.64

  • 500

    $1.770158

    $885.08

  • 1000

    $1.669960

    $1,669.96

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TLE4986CXASM47HAMA1 information

Specifications
Documents & Media
Product Details
Infineon Technologies TLE4986CXASM47HAMA1 technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies TLE4986CXASM47HAMA1.
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    NO
  • Mounting Feature

    a process by which the operating system makes files and directories on a storage device (such as hard drive, CD-ROM, or network share) available for users to access via the computer's file system.

    THROUGH HOLE MOUNT
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Box (TB)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Automotive, AEC-Q100
  • Published
    2017
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Additional Feature

    Any Feature, including a modified Existing Feature, that is not an Existing Feature.

    AEC-Q100; SUPPLY VOLTAGE WITH SUPPLY RESISTANCE 4.9 TO 18 V
  • Body Length or Diameter

    Body length or diameter in electronic components refers to the physical dimensions of a component's housing, typically measured in millimeters or inches. It indicates the size of the component that affects its fit within a circuit board or system. This parameter is crucial for ensuring compatibility with the design and mounting of electronic devices. It can impact heat dissipation, electrical performance, and overall assembly efficiency. Accurate measurement of body length or diameter is essential for proper component selection and placement in electronic applications.

    5.34mm
  • Body Breadth

    Body breadth in electronic components refers to the width of the physical body of a component, such as a resistor, capacitor, or integrated circuit. This measurement is crucial for ensuring proper fit within a circuit board or enclosure. It can affect the component's thermal performance, mechanical stability, and overall compatibility with other components in a design. Body breadth is typically specified in millimeters or inches and is an important factor in the selection and design of electronic assemblies.

    1.75 mm
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    DIGITAL CURRENT
  • Supply Voltage-Max (Vsup)

    The parameter "Supply Voltage-Max (Vsup)" in electronic components refers to the maximum voltage that can be safely applied to the component without causing damage. It is an important specification to consider when designing or using electronic circuits to ensure the component operates within its safe operating limits. Exceeding the maximum supply voltage can lead to overheating, component failure, or even permanent damage. It is crucial to adhere to the specified maximum supply voltage to ensure the reliable and safe operation of the electronic component.

    18V
  • Supply Voltage-Min (Vsup)

    The parameter "Supply Voltage-Min (Vsup)" in electronic components refers to the minimum voltage level required for the component to operate within its specified performance range. This parameter indicates the lowest voltage that can be safely applied to the component without risking damage or malfunction. It is crucial to ensure that the supply voltage provided to the component meets or exceeds this minimum value to ensure proper functionality and reliability. Failure to adhere to the specified minimum supply voltage may result in erratic behavior, reduced performance, or even permanent damage to the component.

    4.3V
  • Termination Type

    Termination Type in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It specifies how the component's leads or terminals are designed for soldering or mounting onto a PCB. Common termination types include through-hole, surface mount, and wire lead terminations. The termination type is an important consideration when selecting components for a circuit design, as it determines how the component will be physically connected within the circuit. Different termination types offer varying levels of durability, ease of assembly, and suitability for specific applications.

    SOLDER
  • Sensors/Transducers Type

    In electronic components, the parameter "Sensors/Transducers Type" refers to the specific type of sensor or transducer that is integrated into the component. Sensors are devices that detect changes in physical properties and convert them into electrical signals, while transducers are devices that convert one form of energy into another. The type of sensor or transducer used in an electronic component can vary widely depending on the intended application, such as temperature sensors, pressure sensors, proximity sensors, accelerometers, and more. Understanding the Sensors/Transducers Type parameter is crucial for selecting the right component for a particular electronic system or device, as different types of sensors/transducers have different functionalities and performance characteristics.

    MAGNETIC FIELD SENSOR,HALL EFFECT
  • Housing

    Housing in electronic components refers to the physical enclosure that protects the internal circuitry and components from environmental factors such as dust, moisture, and mechanical damage. It provides structural support and electrical insulation while facilitating heat dissipation. The design and materials used for housing are crucial for the reliability and performance of the electronic device, as they impact factors like thermal management, electromagnetic interference, and overall aesthetics.

    PLASTIC
  • Hysteresis

    Hysteresis in electronic components refers to the phenomenon where the output of a system depends not only on its current input but also on its past inputs. In other words, the system's response to a particular input may differ depending on whether the input is increasing or decreasing. This behavior is often seen in devices such as sensors, amplifiers, and control systems. Hysteresis can be intentional, designed to provide stability or prevent rapid switching, or it can be unwanted and lead to inaccuracies in the system's performance. Understanding and managing hysteresis is important in ensuring the reliability and accuracy of electronic components and systems.

    0.9 mT
  • Operating Current-Max

    Operating Current-Max is a parameter in electronic components that specifies the maximum amount of current that the component can safely handle while operating within its specified conditions. This parameter is crucial for ensuring the component's longevity and preventing damage due to excessive current flow. It is important to adhere to the specified maximum operating current to avoid overheating, performance degradation, or even failure of the component. Manufacturers provide this information in datasheets to help designers and engineers select the appropriate components for their circuits and applications.

    7mA
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Infineon Technologies TLE4986CXASM47HAMA1.

Product Description: TLE4986CXASM47HAMA1 Magnetic Field Sensor

1. Description

The TLE4986CXASM47HAMA1 is a high-performance magnetic field sensor designed by Infineon Technologies, specifically tailored for automotive applications. This solid-state magnetic switch leverages Hall Effect technology to detect changes in magnetic fields, providing reliable and precise output signals. The device is part of Infineon's extensive range of automotive-grade sensors, ensuring compliance with AEC-Q100 standards for robustness and reliability in harsh environments.

2. Features

  • Supply Voltage Range: The TLE4986CXASM47HAMA1 operates within a wide supply voltage range of 4.3V to 18V, making it versatile for various system configurations.
  • Digital Current Output: The sensor features a digital current output type, which simplifies integration into digital systems.
  • Low Operating Current: With a maximum operating current of 7mA, this sensor is energy-efficient and suitable for battery-powered applications.
  • High Hysteresis: The device boasts a hysteresis of 0.9 mT, ensuring stable operation even in noisy magnetic environments.
  • AEC-Q100 Compliance: Designed to meet AEC-Q100 standards, this sensor is engineered to withstand the rigorous conditions found in automotive systems.
  • RoHS3 Compliant: The TLE4986CXASM47HAMA1 is compliant with RoHS3 regulations, adhering to environmental sustainability standards.

3. Applications

Primary Applications:
  • Automotive Systems: The TLE4986CXASM47HAMA1 is primarily used in automotive systems where precise magnetic field detection is crucial. This includes applications such as:
  • Sensors for Anti-lock Braking Systems (ABS)
  • Magnetic Position Sensors
  • Proximity Sensors
Secondary Applications:
  • Industrial Automation: Beyond automotive applications, this sensor can be utilized in industrial automation settings where reliable magnetic field detection is necessary.
  • Consumer Electronics: It can also be integrated into consumer electronics for features like proximity detection or position sensing.

4. Alternative Parts

While the TLE4986CXASM47HAMA1 is a specialized component designed for automotive applications, alternative parts may include other magnetic field sensors from Infineon Technologies or other manufacturers that offer similar specifications and functionalities. Some examples include: - TLE4996CXASM47HAMA1: Another Hall Effect sensor with similar characteristics but potentially different packaging or pinout configurations. - Other manufacturers' offerings: Components like the NXP PCA9306 or STMicroelectronics' VL53L0X could serve as alternatives depending on specific requirements.

5. Embedded Modules

The TLE4986CXASM47HAMA1 is often integrated into various embedded modules designed for automotive and industrial applications. Some examples include: - Infineon's XMC4000 Microcontroller: This microcontroller series frequently incorporates the TLE4986CXASM47HAMA1 for advanced sensor functionalities. - Other automotive-grade modules: Modules from other manufacturers like NXP's i.MX series or STMicroelectronics' STM32 series may also use this sensor due to its robustness and reliability.

In summary, the TLE4986CXASM47HAMA1 is a robust and reliable magnetic field sensor engineered by Infineon Technologies specifically for automotive applications while also offering versatility in industrial automation and consumer electronics. Its compliance with AEC-Q100 standards ensures high performance in harsh environments, making it an ideal choice for critical sensing applications.