Melexis Technologies NV MLX92241LSE-AAA-013-SP
Melexis Technologies NV MLX92241LSE-AAA-013-SP
feed

Melexis Technologies NV MLX92241LSE-AAA-013-SP

Manufacturer No:

MLX92241LSE-AAA-013-SP

Utmel No:

1576-MLX92241LSE-AAA-013-SP

Package:

TO-236-3, SC-59, SOT-23-3

Datasheet:

MLX92241-AAA

ECAD Model:

Description:

Open Collector 2.7V~24V -40°C~150°C TA Unipolar Switch South Pole 12mT Trip, 5mT Release 17mA-Supply (Max) TO-236-3, SC-59, SOT-23-3

Quantity:

Unit Price: $0.955157

Ext Price: $0.96

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 21

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.955157

    $0.96

  • 10

    $0.901092

    $9.01

  • 100

    $0.850086

    $85.01

  • 500

    $0.801968

    $400.98

  • 1000

    $0.756574

    $756.57

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MLX92241LSE-AAA-013-SP information

Specifications
Documents & Media
Product Details
Melexis Technologies NV MLX92241LSE-AAA-013-SP technical specifications, attributes, parameters and parts with similar specifications to Melexis Technologies NV MLX92241LSE-AAA-013-SP.
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    TO-236-3, SC-59, SOT-23-3
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    TSOT-3
  • Test Conditions
    25°C
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~150°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Published
    2008
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    150°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -40°C
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    2.7V~24V
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Unipolar Switch
  • Current - Supply (Max)

    The parameter "Current - Supply (Max)" in electronic components refers to the maximum amount of current that a component can draw from a power supply for its operation. This parameter is critical for ensuring that the power supply can adequately meet the demands of the component without causing damage or malfunction. Exceeding this specified maximum current can lead to overheating, reduced performance, or failure of the component. It is essential to consider this value when designing or integrating components into electronic circuits to maintain reliability and functionality.

    17mA
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Open Collector
  • Polarity

    In electronic components, polarity refers to the orientation or direction in which the component must be connected in a circuit to function properly. Components such as diodes, capacitors, and LEDs have polarity markings to indicate which terminal should be connected to the positive or negative side of the circuit. Connecting a component with incorrect polarity can lead to malfunction or damage. It is important to pay attention to polarity markings and follow the manufacturer's instructions to ensure proper operation of electronic components.

    South Pole
  • Polarization

    In electronic components, polarization refers to the orientation or alignment of certain properties within the component. This property can affect the behavior and performance of the component in a circuit. For example, in capacitors, polarization refers to the alignment of the electric field within the dielectric material. Polarized capacitors, such as electrolytic capacitors, have a specific orientation for proper functioning. In other components like diodes, polarization refers to the direction of current flow, which is important for their correct operation. Understanding polarization is crucial for proper usage and integration of electronic components in circuits.

    South Pole
  • Max Supply Current

    Max Supply Current refers to the maximum amount of electrical current that a component can draw from its power supply under normal operating conditions. It is a critical parameter that ensures the component operates reliably without exceeding its thermal limits or damaging internal circuitry. Exceeding this current can lead to overheating, performance degradation, or failure of the component. Understanding this parameter is essential for designing circuits that provide adequate power while avoiding overload situations.

    17mA
  • Sensing Method

    The sensing method in electronic components refers to the technique or mechanism used to detect and measure physical phenomena such as temperature, pressure, light, or motion. This includes a variety of technologies such as resistive, capacitive, inductive, and optical sensing methods. The choice of sensing method affects the accuracy, response time, and application suitability of the electronic component. It plays a crucial role in determining how effectively a device can interact with and interpret its environment.

    Hall Effect
  • Sensing Range

    The sensing range of position sensors is the displacement between the sensing face of the sensor and the approaching measurement object that triggers a signal change in the sensor.

    12mT Trip, 5mT Release
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Temperature Compensated
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Melexis Technologies NV MLX92241LSE-AAA-013-SP.

Product Description: MLX92241LSE-AAA-013-SP Magnetic Switch Sensor

Description

The MLX92241LSE-AAA-013-SP is a temperature-compensated, unipolar switch magnetic sensor designed by Melexis Technologies NV. This solid-state magnetic sensor leverages the Hall Effect sensing method to detect changes in magnetic fields, making it an ideal component for various industrial and automotive applications. With its robust construction and reliable performance, the MLX92241LSE-AAA-013-SP ensures precise switching operations over a wide temperature range.

Features

  • Temperature Compensated: The sensor is designed to maintain consistent performance across a broad temperature range, ensuring reliable operation from -40°C to 150°C.
  • Unipolar Switch Function: The MLX92241LSE-AAA-013-SP operates as a unipolar switch, providing clear output signals based on the presence or absence of a magnetic field.
  • Hall Effect Sensing Method: Utilizes the Hall Effect principle for accurate detection of magnetic fields.
  • Open Collector Output: The sensor features an open collector output type, which allows for easy integration into various circuit configurations.
  • Surface Mount Mounting Type: Designed for surface mount applications, facilitating compact and efficient PCB design.
  • RoHS Compliant: Meets RoHS standards, ensuring environmental sustainability and compliance with regulatory requirements.

Applications

  1. Primary Applications:
  2. Automotive Systems: Used in various automotive applications such as door sensors, seatbelt sensors, and gearshift position sensors.
  3. Industrial Automation: Employed in industrial automation systems for detecting the presence or absence of objects.

  4. Secondary Applications:

  5. Medical Devices: Can be used in medical devices where precise detection of magnetic fields is crucial.
  6. Consumer Electronics: Integrated into consumer electronics for features like proximity sensing or object detection.

Alternative Parts

For those seeking alternative parts with similar specifications, consider the following options: - MLX92242LSE-AAA-013-SP (similar functionality but with different package options) - MLX92243LSE-AAA-013-SP (slightly different sensing range but compatible with most applications)

Embedded Modules

The MLX92241LSE-AAA-013-SP is commonly used in various embedded modules designed for automotive and industrial applications. Some examples include: - Automotive Control Units - Industrial Control Panels - Smart Home Automation Systems

Summary

The MLX92241LSE-AAA-013-SP is a reliable and versatile magnetic switch sensor that offers robust performance across a wide temperature range. Its compact design and versatile output options make it an excellent choice for a variety of applications in both automotive and industrial sectors. With its active status and RoHS compliance, this sensor ensures long-term reliability and environmental sustainability.

MLX92241LSE-AAA-013-SP Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "MLX92241LSE-AAA-013-SP" in Melexis Technologies NV MLX92241LSE-AAA-013-SP.
  • Part Number
  • Manufacturer
  • Package
  • Description