Microchip Technology M2S050TS-1VFG400I
Microchip Technology M2S050TS-1VFG400I
feed

Microchip Technology M2S050TS-1VFG400I

SoC SmartFusion2 Series System On Chip

Manufacturer No:

M2S050TS-1VFG400I

Utmel No:

1610-M2S050TS-1VFG400I

Package:

VFPBGA-400

ECAD Model:

Description:

-40°C ~ 100°C (TJ) System On Chip SmartFusion2 Series

Quantity:

Unit Price: $208.406424

Ext Price: $208.41

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2723

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $208.406424

    $208.41

  • 10

    $196.609834

    $1,966.10

  • 100

    $185.480975

    $18,548.10

  • 500

    $174.982052

    $87,491.03

  • 1000

    $165.077407

    $165,077.41

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
M2S050TS-1VFG400I information

Specifications
Product Details
Microchip Technology M2S050TS-1VFG400I technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology M2S050TS-1VFG400I.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    VFPBGA-400
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    400-VFBGA (17x17)
  • Number of Terminals
    400
  • Shipping Restrictions
    This product may require additional documentation to export from the United States.
  • RoHS
    Details
  • Mounting Styles
    SMD/SMT
  • Core
    ARM Cortex M3
  • Maximum Clock Frequency
    166 MHz
  • L1 Cache Instruction Memory
    -
  • L1 Cache Data Memory
    -
  • Data RAM Size
    64 kB
  • Number of Logic Elements
    56340 LE
  • Moisture Sensitive
    Yes
  • Number of Logic Array Blocks - LABs
    4695 LAB
  • Factory Pack QuantityFactory Pack Quantity
    90
  • Number of I/Os
    207
  • Package
    Tray
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    M2S050
  • Mfr
    Microchip Technology
  • Product Status
    Active
  • Package Description
    VFBGA-400
  • Package Style
    GRID ARRAY, LOW PROFILE, FINE PITCH
  • Moisture Sensitivity Levels
    3
  • Package Body Material
    PLASTIC/EPOXY
  • Package Equivalence Code
    BGA400,20X20,32
  • Supply Voltage-Nom
    1.2 V
  • Reflow Temperature-Max (s)
    40
  • Supply Voltage-Min
    1.14 V
  • Rohs Code
    Yes
  • Manufacturer Part Number
    M2S050TS-1VFG400I
  • Package Code
    LFBGA
  • Package Shape
    SQUARE
  • Part Life Cycle Code
    Active
  • Ihs Manufacturer
    MICROSEMI CORP
  • Supply Voltage-Max
    1.26 V
  • Risk Rank
    5.76
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    SmartFusion2
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 100°C (TJ)
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e1
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Tin/Silver/Copper (Sn/Ag/Cu)
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8542.39.00.01
  • Technology

    In the context of electronic components, the parameter "Technology" refers to the specific manufacturing process and materials used to create the component. This includes the design, construction, and materials used in the production of the component. The technology used can greatly impact the performance, efficiency, and reliability of the electronic component. Different technologies may be used for different types of components, such as integrated circuits, resistors, capacitors, and more. Understanding the technology behind electronic components is important for selecting the right components for a particular application and ensuring optimal performance.

    CMOS
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    BOTTOM
  • Terminal Form

    Occurring at or forming the end of a series, succession, or the like; closing; concluding.

    BALL
  • Peak Reflow Temperature (Cel)

    Peak Reflow Temperature (Cel) is a parameter that specifies the maximum temperature at which an electronic component can be exposed during the reflow soldering process. Reflow soldering is a common method used to attach electronic components to a circuit board. The Peak Reflow Temperature is crucial because it ensures that the component is not damaged or degraded during the soldering process. Exceeding the specified Peak Reflow Temperature can lead to issues such as component failure, reduced performance, or even permanent damage to the component. It is important for manufacturers and assemblers to adhere to the recommended Peak Reflow Temperature to ensure the reliability and functionality of the electronic components.

    250
  • Terminal Pitch

    The center distance from one pole to the next.

    0.8 mm
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    compliant
  • JESD-30 Code

    JESD-30 Code refers to a standardized descriptive designation system established by JEDEC for semiconductor-device packages. This system provides a systematic method for generating designators that convey essential information about the package's physical characteristics, such as size and shape, which aids in component identification and selection. By using JESD-30 codes, manufacturers and engineers can ensure consistency and clarity in the specification of semiconductor packages across various applications and industries.

    S-PBGA-B400
  • Number of Outputs
    207
  • Qualification Status

    An indicator of formal certification of qualifications.

    Not Qualified
  • Power Supplies

    an electronic circuit that converts the voltage of an alternating current (AC) into a direct current (DC) voltage.?

    1.2 V
  • Speed

    In electronic components, "Speed" typically refers to the rate at which data can be processed or transferred within the component. It is a measure of how quickly the component can perform its functions, such as executing instructions or transmitting signals. Speed is often specified in terms of frequency, such as clock speed in processors or data transfer rate in memory modules. Higher speed components can perform tasks more quickly, leading to improved overall performance in electronic devices. It is an important parameter to consider when designing or selecting electronic components for specific applications.

    166MHz
  • RAM Size

    RAM size refers to the amount of random access memory (RAM) available in an electronic component, such as a computer or smartphone. RAM is a type of volatile memory that stores data and instructions that are actively being used by the device's processor. The RAM size is typically measured in gigabytes (GB) and determines how much data the device can store and access quickly for processing. A larger RAM size allows for smoother multitasking, faster loading times, and better overall performance of the electronic component. It is an important factor to consider when choosing a device, especially for tasks that require a lot of memory, such as gaming, video editing, or running multiple applications simultaneously.

    64KB
  • Core Processor

    The term "Core Processor" typically refers to the central processing unit (CPU) of a computer or electronic device. It is the primary component responsible for executing instructions, performing calculations, and managing data within the system. The core processor is often considered the brain of the device, as it controls the overall operation and functionality. It is crucial for determining the speed and performance capabilities of the device, as well as its ability to handle various tasks and applications efficiently. In modern devices, core processors can have multiple cores, allowing for parallel processing and improved multitasking capabilities.

    ARM® Cortex®-M3
  • Peripherals

    In the context of electronic components, "Peripherals" refer to devices or components that are connected to a main system or device to enhance its functionality or provide additional features. These peripherals can include input devices such as keyboards, mice, and touchscreens, as well as output devices like monitors, printers, and speakers. Other examples of peripherals include external storage devices, network adapters, and cameras. Essentially, peripherals are external devices that expand the capabilities of a main electronic system or device.

    DDR, PCIe, SERDES
  • Program Memory Size

    Program Memory Size refers to the amount of memory available in an electronic component, such as a microcontroller or microprocessor, that is used to store program instructions. This memory is non-volatile, meaning that the data stored in it is retained even when the power is turned off. The program memory size determines the maximum amount of code that can be stored and executed by the electronic component. It is an important parameter to consider when selecting a component for a specific application, as insufficient program memory size may limit the functionality or performance of the device.

    256 kB
  • Connectivity

    In electronic components, "Connectivity" refers to the ability of a component to establish and maintain connections with other components or devices within a circuit. It is a crucial parameter that determines how easily signals can be transmitted between different parts of a circuit. Connectivity can be influenced by factors such as the number of input and output ports, the type of connectors used, and the overall design of the component. Components with good connectivity are essential for ensuring reliable and efficient operation of electronic systems.

    CANbus, Ethernet, I²C, SPI, UART/USART, USB
  • Architecture

    In electronic components, the parameter "Architecture" refers to the overall design and structure of the component. It encompasses the arrangement of internal components, the layout of circuitry, and the physical form of the component. The architecture of an electronic component plays a crucial role in determining its functionality, performance, and compatibility with other components in a system. Different architectures can result in variations in power consumption, speed, size, and other key characteristics of the component. Designers often consider the architecture of electronic components carefully to ensure optimal performance and integration within a larger system.

    MCU, FPGA
  • Number of Inputs
    207
  • Seated Height-Max

    Seated Height-Max in electronic components refers to the maximum height at which a component can be comfortably installed or operated when a user is seated. It is particularly relevant in designs involving ergonomic considerations, where the placement of controls, displays, or other interfaces must accommodate users in seated positions. This parameter ensures accessibility and usability, preventing strain or discomfort during operation.

    1.51 mm
  • Programmable Logic Type

    Generally, programmable logic devices can be described as being one of three different types: Simple programmable logic devices (SPLD) Complex programmable logic devices (CPLD) Field programmable logic devices (FPGA).

    FIELD PROGRAMMABLE GATE ARRAY
  • Speed Grade

    Speed grade is a specification in electronic components that indicates the maximum operating speed at which the component can reliably function. It is commonly used for integrated circuits, particularly in digital logic devices and programmable logic devices. The speed grade is typically denoted by a number or letter code that correlates to the maximum frequency or propagation delay of the device, influencing its performance in high-speed applications. Components with higher speed grades are capable of faster processing and lower signal delay compared to those with lower grades.

    1
  • Primary Attributes

    Primary attributes in electronic components refer to the essential characteristics that define the performance and functionality of the component. These attributes typically include parameters such as voltage rating, current rating, resistance, capacitance, and power dissipation. Understanding these primary attributes is crucial for selecting the appropriate component for specific applications and ensuring reliable operation within the desired electrical specifications.

    FPGA - 50K Logic Modules
  • Number of Logic Cells

    An FPGA contains a large number of logic cells. Each logic cell can be configured to implement a certain set of functions. Each logic cell has a fixed number of inputs and outputs. Flip-flop can be incorporated into a multiplexer-based logic module to implement sequential logic.

    56340
  • Number of Cores
    1 Core
  • Flash Size

    Flash size refers to the amount of non-volatile memory available in an electronic component, typically measured in bytes, kilobytes, megabytes, or gigabytes. It determines how much data or instructions can be stored permanently even when power is removed. Flash memory is commonly used in devices such as microcontrollers, smartphones, USB drives, and solid-state drives to store firmware, applications, and user data. The flash size can significantly impact the functionality and performance of a device, influencing how many applications can be installed or how much data can be retained.

    256KB
  • Width
    17 mm
  • Length
    17 mm
0 Similar Products Remaining

This SoC is built on ARM® Cortex®-M3 core processor(s).

Based on the core processor(s) ARM® Cortex®-M3, this SoC has been developed.There is a VFPBGA-400 package assigned to this system on a chip by the manufacturer.With 64KB RAM implemented, this SoC chip provides reliable operation.A MCU, FPGA technique is used for the SoC design's internal architecture.SmartFusion2 is the series name of this system on chip SoC.This SoC meaning should have an average operating temperature of -40°C ~ 100°C (TJ) when it is operating normally.A significant feature of this SoC security is the combination of FPGA - 50K Logic Modules.There is a state-of-the-art Tray package that houses this SoC system on a chip.In order to cater to different design requirements, FIELD PROGRAMMABLE GATE ARRAY can be reconfigured to serve different needs.This SoC chip is capable of having 207 outputs, which is convenient.There is 1.2 V power supply requirement for this system on chip SoC.The SoC chip offers 207 inputs.System on chips of logic are comprised of 56340 logic cells.This flash has a size of 256KB.

ARM® Cortex®-M3 processor.

64KB RAM.
Built on MCU, FPGA.
256KB extended flash.

There are a lot of Microchip Technology

M2S050TS-1VFG400I System On Chip (SoC) applications.


  • Networked sensors
  • Robotics
  • Central alarm system
  • Smart appliances
  • Industrial automation devices
  • Sports
  • Fitness
  • Healthcare
  • Medical
  • Remote control
M2S050TS-1VFG400I Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "M2S050TS-1VFG400I" in Microchip Technology M2S050TS-1VFG400I.
  • Part Number
  • Manufacturer
  • Package
  • Description