Silicon Labs SI7202-B-01-IVR
Silicon Labs SI7202-B-01-IVR
feed

Silicon Labs SI7202-B-01-IVR

Manufacturer No:

SI7202-B-01-IVR

Manufacturer:

Silicon Labs

Utmel No:

2258-SI7202-B-01-IVR

Package:

TO-236-3, SC-59, SOT-23-3

Datasheet:

SI720x

ECAD Model:

Description:

Push-Pull 1.7V~5.5V -40°C~125°C TA Latch North Pole, South Pole 1.5mT Trip, -1.5mT Release 0.4μA Typ-Supply (Max) TO-236-3, SC-59, SOT-23-3

Quantity:

Unit Price: $0.738965

Ext Price: $0.74

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 48

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.738965

    $0.74

  • 10

    $0.697137

    $6.97

  • 100

    $0.657676

    $65.77

  • 500

    $0.620449

    $310.22

  • 1000

    $0.585329

    $585.33

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SI7202-B-01-IVR information

Specifications
Documents & Media
Product Details
Silicon Labs SI7202-B-01-IVR technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs SI7202-B-01-IVR.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    TO-236-3, SC-59, SOT-23-3
  • Test Conditions
    -40°C ~ 125°C
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Published
    2017
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    2 (1 Year)
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    1.7V~5.5V
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    compliant
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Latch
  • Current - Supply (Max)

    The parameter "Current - Supply (Max)" in electronic components refers to the maximum amount of current that a component can draw from a power supply for its operation. This parameter is critical for ensuring that the power supply can adequately meet the demands of the component without causing damage or malfunction. Exceeding this specified maximum current can lead to overheating, reduced performance, or failure of the component. It is essential to consider this value when designing or integrating components into electronic circuits to maintain reliability and functionality.

    0.4μA Typ
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Push-Pull
  • Polarization

    In electronic components, polarization refers to the orientation or alignment of certain properties within the component. This property can affect the behavior and performance of the component in a circuit. For example, in capacitors, polarization refers to the alignment of the electric field within the dielectric material. Polarized capacitors, such as electrolytic capacitors, have a specific orientation for proper functioning. In other components like diodes, polarization refers to the direction of current flow, which is important for their correct operation. Understanding polarization is crucial for proper usage and integration of electronic components in circuits.

    North Pole, South Pole
  • Sensing Range

    The sensing range of position sensors is the displacement between the sensing face of the sensor and the approaching measurement object that triggers a signal change in the sensor.

    1.5mT Trip, -1.5mT Release
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Silicon Labs SI7202-B-01-IVR.

Product Description: SI7202-B-01-IVR Magnetic Switch Sensor

Description

The SI7202-B-01-IVR is a highly reliable and versatile magnetic switch sensor designed by Silicon Labs. This solid-state magnetic sensor is engineered to detect changes in magnetic fields, making it an essential component in various applications requiring precise and robust sensing capabilities. With its compact TO-236-3, SC-59, and SOT-23-3 package options, the SI7202-B-01-IVR is ideal for surface mount applications, ensuring efficient integration into modern electronic systems.

Features

  • Wide Operating Voltage Range: The SI7202-B-01-IVR operates within a broad voltage supply range of 1.7V to 5.5V, providing flexibility in system design.
  • Robust Temperature Range: Capable of operating between -40°C and 125°C, this sensor ensures reliable performance under extreme temperature conditions.
  • High Sensitivity: With a sensing range of 1.5mT trip and -1.5mT release, the SI7202-B-01-IVR offers precise magnetic field detection.
  • Low Power Consumption: The sensor consumes a maximum supply current of 0.4μA, making it suitable for battery-powered devices or low-power applications.
  • RoHS and Reach Compliance: The SI7202-B-01-IVR is RoHS compliant and meets Reach compliance standards, ensuring environmental sustainability.
  • Polarization Capabilities: Designed to detect both north pole and south pole polarizations, this sensor provides versatility in magnetic field detection.

Applications

Primary Applications: 1. Industrial Automation: Used in control systems where precise magnetic field detection is crucial. 2. Consumer Electronics: Integrated into devices such as smart home appliances, wearables, and IoT devices. 3. Automotive Systems: Employed in automotive electronics for sensing and control applications.

Secondary Applications: 1. Medical Devices: Utilized in medical equipment for detecting changes in magnetic fields. 2. Aerospace & Defense: Used in military and aerospace applications where reliability and precision are paramount.

Alternative Parts

While the SI7202-B-01-IVR is a highly specialized component, alternative parts that may serve similar functions include: 1. LMT24A: Another solid-state magnetic sensor with similar specifications but slightly different packaging options. 2. AKM MAG3110: A compact magnetic sensor with a wide range of applications including industrial automation and consumer electronics.

Embedded Modules

The SI7202-B-01-IVR is often used in conjunction with various embedded modules such as: 1. Microcontrollers (MCUs): Integrated into MCUs like those from Silicon Labs or other manufacturers for enhanced system functionality. 2. System-on-Chip (SoC): Used alongside SoCs in IoT devices for real-time sensing and control capabilities.

The SI7202-B-01-IVR magnetic switch sensor from Silicon Labs offers unparalleled reliability, precision, and versatility, making it an essential component in a wide range of applications across various industries.

SI7202-B-01-IVR Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "SI7202-B-01-IVR" in Silicon Labs SI7202-B-01-IVR.
  • Part Number
  • Manufacturer
  • Package
  • Description