web counter

Adafruit Industries LLC 358LCD TFT 128X160 1.8"

Adafruit Industries LLC 358 Reference Design 6
Adafruit Industries LLC 358 Reference Design 1
Adafruit Industries LLC 358 Reference Design 2
Adafruit Industries LLC 358 Reference Design 3
Adafruit Industries LLC 358 Reference Design 4
Adafruit Industries LLC 358 Reference Design 5
Adafruit Industries LLC 358 Reference Design 6
Adafruit Industries LLC 358 Reference Design 1
Adafruit Industries LLC 358 Reference Design 1
Adafruit Industries LLC 358 Reference Design 2
Adafruit Industries LLC 358 Reference Design 3
Adafruit Industries LLC 358 Reference Design 4
Adafruit Industries LLC 358 Reference Design 5
Adafruit Industries LLC 358 Reference Design 6

Applications:

Displays >

LCD Display Driver

End Products:

Consumer ElectronicsLCD TFT Display

ECAD Model:

Description

Adafruit Industries 358-358, 1.8" TFT Display Breakout and Shield is a consumer electronics product designed to provide a convenient and easy way to add a vibrant, full-color display to your project. This display breakout and shield features a 1.8" TFT LCD display with a resolution of 128x160 pixels, and an integrated microSD card slot for storing images and data. It also includes a 3.3V regulator and level shifter, making it compatible with both 3.3V and 5V microcontrollers. The breakout and shield are designed to be easily integrated into your project, and the included library makes it easy to get started. With its vibrant colors and easy integration, the Adafruit Industries 358-358, 1.8" TFT Display Breakout and Shield is the perfect choice for adding a colorful display to your project.

Specifications

Adafruit Industries LLC technical specifications, attributes, parameters and parts with similar specifications to Adafruit Industries LLC .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Interface
    SPI
  • Display Type
    TFT - Color
  • Viewing Area
    28.03mm W x 35.04mm H
  • Display Mode
    Transmissive
  • Backlight
    LED - White
  • Dot Pixels
    128 x 160
  • Diagonal Screen Size
    1.8 45.72mm
  • Graphics Color
    Red, Green, Blue (RGB)
  • Backlight Type
    LED
  • Resolution (height)
    160 pixel
  • Resolution (width)
    128 pixel
  • Diagonal Size
    1.8 in
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Richtek USA Inc.IC REG LINEAR 3.3V 300MA SOT23-53198RFQ
Richtek USA Inc.RICHTEK RT9193-30GB IC, LDO, FIXED, 3V, 0.3A, SOT-23-5126000RFQ
Richtek USA Inc.300MA, Ultra-low Noise, Ultra-fast Cmos Ldo Regulator30000RFQ
Richtek0RFQ
Richtek0RFQ
Richtek66000RFQ
Richtek USA Inc.RT9193 Series 1.8V 300 mA Ultra-Low Noise Ultra-Fast CMOS LDO Regulator-SOT-23-53092RFQ
Richtek USA Inc.IC REG LINEAR 1.8V 300MA SC70-5870RFQ
Richtek USA Inc.RICHTEK RT9193-36GBFixed LDO Voltage Regulator, 2.5V to 5.5V, 220mV Dropout, 3.6Vout, 300mAout, SOT-23-525461RFQ
Richtek USA Inc.IC REG LIN 3.3V 300MA TSOT23-5168000RFQ