web counter

STMicroelectronics B-LCD40-DSI14-INCH WVGA TFT LCD BOARD WITH M

STMicroelectronics B-LCD40-DSI1 Reference Design 1
STMicroelectronics B-LCD40-DSI1 Reference Design 1
STMicroelectronics B-LCD40-DSI1 Reference Design 1
STMicroelectronics B-LCD40-DSI1 Reference Design 1

Applications:

Displays >

LCD Display Driver

End Products:

Consumer ElectronicsLCD TFT Display

ECAD Model:

Description

The STMicroelectronics B-LCD40-DSI1 is a 4-inch WVGA TFT LCD Daughter Board with MIPI DSI Interface and Capacitive Touch Screen, designed for consumer electronics. It features a high-resolution display with a wide viewing angle, and a capacitive touch screen for easy navigation. The board is powered by a MIPI DSI interface, which allows for fast data transfer and low power consumption. It also includes a range of features such as backlight control, gamma correction, and color temperature adjustment. The board is designed to be used in a variety of consumer electronics applications, such as smartphones, tablets, and digital signage.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Display
  • Function
    LCD Touchscreen 4
  • Evaluation Kit
    Yes
  • Contents
    Board(s)
  • Platform
    Discovery
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC LED DRIVER CTRLR DIM 8SOIC3165BUY