web counter

Analog Devices Inc. ADM8843EB-EVALZANALOG DEVICES ADM8843EB-EVALZADM8843EB EVALUATION MODULE

Analog Devices Inc. ADM8843EB-EVALZ Reference Design 1
Analog Devices Inc. ADM8843EB-EVALZ Reference Design 1
Analog Devices Inc. ADM8843EB-EVALZ Reference Design 1
Analog Devices Inc. ADM8843EB-EVALZ Reference Design 1

Applications:

Displays >

LCD Display Driver

End Products:

Consumer ElectronicsDigital Still Camera (DSC)Personal Digital AssistantLCD TFT DisplaySmart PhoneLCD BacklightingCellular Phone

ECAD Model:

Description

The Analog Devices ADM8843EB-EVALZ Evaluation Board is a versatile tool for evaluating the performance of the ADM8843 charge pump driver for LCD white LED backlights. This board is designed to provide a simple and easy-to-use platform for evaluating the performance of the ADM8843 in a variety of consumer electronics applications. The board features a wide range of features, including adjustable output current, adjustable output voltage, adjustable switching frequency, and adjustable dimming control. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to be used with a wide range of consumer electronics applications, including mobile phones, tablets, and other portable devices.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    ADM8843
  • Number of Outputs
    4
  • Efficiency
    88 %
  • Output Voltage
    2.5V
  • Max Output Current
    20mA
  • Operating Supply Voltage
    5.5V
  • Nominal Supply Current
    5mA
  • Output Current
    20mA
  • Min Input Voltage
    2.6V
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    ADM8843
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    4, Non-Isolated
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC LED DRIVER RGLTR DIM 16LFCSP1376BUY