web counter

FTDI VM800C50A-DFTDI VM800C50A-D FT800 EVE MODULE, 5IN TFT LCD DISPLAY

FTDI VM800C50A-D Reference Design 1
FTDI VM800C50A-D Reference Design 1
FTDI VM800C50A-D Reference Design 1
FTDI VM800C50A-D Reference Design 1

Applications:

Displays >

LCD Display Driver

End Products:

Consumer ElectronicsVideo ConferencingSecurity SystemMedical AppliancesMultifunction PrinterHeart RateSet-Top BoxCellular Phone

ECAD Model:

Description

The FTDI Chip VM800C50A-D, VM800C50A-D, FT800 Credit Card Development Module is an adaptor card based on a 3.3/5V microcontroller. It features a 5.0 inch LCD, Consumer Electronics Interface (CEI) and USB 2.0. This module is designed to provide a convenient platform for developing and testing applications that require a credit card-sized form factor. It is ideal for applications such as point-of-sale systems, mobile payment systems, and other consumer electronics. The module is equipped with a wide range of features, including a high-resolution LCD, a wide range of I/O ports, and a USB 2.0 interface. It also supports a variety of communication protocols, including SPI, I2C, and UART. The FTDI Chip VM800C50A-D, VM800C50A-D, FT800 Credit Card Development Module is a powerful and versatile tool for developing and testing applications that require a credit card-sized form factor.

Specifications

FTDI technical specifications, attributes, parameters and parts with similar specifications to FTDI .
  • Type
    Parameter
  • Package / Case
    Module
  • Operating Supply Voltage
    5V
  • Interface
    SPI
  • Touchscreen
    Resistive
  • Backlight Type
    LED
  • Resolution (height)
    272 pixel
  • Resolution (width)
    480 pixel
  • Diagonal Size
    5 in
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC BUF NON-INVERT 5.5V SOT23-599881RFQ
Texas InstrumentsIC AMP AUDIO PWR 1.25W AB 8MSOP31092RFQ
Texas InstrumentsAudio Amp Speaker 1-CH Mono 1.25W Class-AB 8-Pin HVSSOP EP Tube522BUY
ON SemiconductorON SEMICONDUCTOR - 74LCX125MTC - Buffer, 74LCX125, 2 V to 3.6 V, TSSOP-1433000RFQ
ON SemiconductorIC BUFFER QUAD LV N-INV 14DQFN1947BUY
Microchip TechnologyIC LED Driver DC DC Regulator Analog, PWM Dimming 750mA (Switch) Backlight 8-MLF (2x2)4776BUY
Texas InstrumentsTEXAS INSTRUMENTS - TPA6205A1DGN - IC, AUDIO AMP, CLASSAB, 8MSOP1BUY
Texas InstrumentsIC AMP CLASS AB MONO 1.25W 8MSOP2275BUY
Texas InstrumentsAudio Amp Speaker 1-CH Mono 1.25W Class-AB 8-Pin VSON EP T/R6000RFQ