web counter

FTDI VM801B43A-BKVM801B43A-BK DEV MODULE, FT801 EVE WITH 4.3" DISPLAY

FTDI VM801B43A-BK Reference Design 2
FTDI VM801B43A-BK Reference Design 1
FTDI VM801B43A-BK Reference Design 2
FTDI VM801B43A-BK Reference Design 1
FTDI VM801B43A-BK Reference Design 1
FTDI VM801B43A-BK Reference Design 2

Applications:

Displays >

LCD Display Driver

End Products:

Medical and HealthcareBlood Pressure MonitorBreathalyzerVideo ConferencingSecurity SystemMedical AppliancesMultifunction PrinterHome AppliancesElevatorHeart RatePower MeterThermostatSet-Top BoxVending MachineGlucose MonitorGPS

ECAD Model:

Description

The FTDI Chip VM801B43A-BK is an Embedded Video Engine Plus Development Module that supports 3.3/5V MCU Adapter Board. It comes with a 4.3 - 480x272 resolution TFT LCD display panel preinstalled, and a black bezel. This module is ideal for Medical and Healthcare applications, providing a reliable and efficient solution for these industries. It is easy to use and provides a great user experience. The module is also highly durable and can withstand harsh conditions.

Specifications

FTDI technical specifications, attributes, parameters and parts with similar specifications to FTDI .
  • Type
    Parameter
  • Package / Case
    Module
  • Operating Supply Voltage
    5V
  • Interface
    I2C, SPI, USB
  • Touchscreen
    Capacitive
  • Backlight Type
    LED
  • Resolution (height)
    272 pixel
  • Resolution (width)
    480 pixel
  • Diagonal Size
    4.3 in
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC BUF NON-INVERT 5.5V SOT23-599881RFQ
Texas InstrumentsIC AMP AUDIO PWR 1.25W AB 8MSOP31092RFQ
Texas InstrumentsAudio Amp Speaker 1-CH Mono 1.25W Class-AB 8-Pin HVSSOP EP Tube522BUY
ON SemiconductorON SEMICONDUCTOR - 74LCX125MTC - Buffer, 74LCX125, 2 V to 3.6 V, TSSOP-1433000RFQ
ON SemiconductorIC BUFFER QUAD LV N-INV 14DQFN1947BUY
Texas InstrumentsTEXAS INSTRUMENTS - TPA6205A1DGN - IC, AUDIO AMP, CLASSAB, 8MSOP1BUY
Texas InstrumentsIC AMP CLASS AB MONO 1.25W 8MSOP2275BUY
Texas InstrumentsAudio Amp Speaker 1-CH Mono 1.25W Class-AB 8-Pin VSON EP T/R6000RFQ