web counter

FTDI VM801B50A-BKVM801B50A-BK DEV MODULE, FT801 EVE WITH 5" DISPLAY

FTDI VM801B50A-BK Reference Design 2
FTDI VM801B50A-BK Reference Design 1
FTDI VM801B50A-BK Reference Design 2
FTDI VM801B50A-BK Reference Design 1
FTDI VM801B50A-BK Reference Design 1
FTDI VM801B50A-BK Reference Design 2

Applications:

Displays >

LCD Display Driver

End Products:

Medical and HealthcareBlood Pressure MonitorBreathalyzerVideo ConferencingSecurity SystemMedical AppliancesMultifunction PrinterHome AppliancesElevatorHeart RatePower MeterThermostatSet-Top BoxVending MachineGlucose MonitorGPS

ECAD Model:

Description

The FTDI Chip VM801B50A-BK Embedded Video Engine Plus Development Module is a powerful and versatile tool for medical and healthcare applications. It supports 3.3/5V MCU Adapter Board and comes with a 5 - 480x272 resolution TFT LCD display panel preinstalled with a black bezel. It is designed to provide a comprehensive solution for embedded video applications, allowing for easy integration of video and graphics into a wide range of products. The module is ideal for medical and healthcare applications, providing a reliable and cost-effective solution for displaying medical images and data.

Specifications

FTDI technical specifications, attributes, parameters and parts with similar specifications to FTDI .
  • Type
    Parameter
  • Package / Case
    Module
  • Operating Supply Voltage
    5V
  • Interface
    I2C, SPI, USB
  • Touchscreen
    Capacitive
  • Backlight Type
    LED
  • Resolution (height)
    272 pixel
  • Resolution (width)
    480 pixel
  • Diagonal Size
    5 in
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC BUF NON-INVERT 5.5V SOT23-599881RFQ
Texas InstrumentsIC AMP AUDIO PWR 1.25W AB 8MSOP31092RFQ
Texas InstrumentsAudio Amp Speaker 1-CH Mono 1.25W Class-AB 8-Pin HVSSOP EP Tube522BUY
Texas InstrumentsTEXAS INSTRUMENTS - TPA6205A1DGN - IC, AUDIO AMP, CLASSAB, 8MSOP1BUY
Texas InstrumentsIC AMP CLASS AB MONO 1.25W 8MSOP2275BUY
Texas InstrumentsAudio Amp Speaker 1-CH Mono 1.25W Class-AB 8-Pin VSON EP T/R6000RFQ
ON SemiconductorON SEMICONDUCTOR - 74LCX125MTC - Buffer, 74LCX125, 2 V to 3.6 V, TSSOP-1433000RFQ
ON SemiconductorIC BUFFER QUAD LV N-INV 14DQFN1947BUY