web counter

FTDI VM800P43A-PLFTDI VM800P43A-PLDEV BOARD, FT800 4.3" TFT LCD PEARL CASE

FTDI VM800P43A-PL Reference Design 3
FTDI VM800P43A-PL Reference Design 1
FTDI VM800P43A-PL Reference Design 2
FTDI VM800P43A-PL Reference Design 3
FTDI VM800P43A-PL Reference Design 1
FTDI VM800P43A-PL Reference Design 1
FTDI VM800P43A-PL Reference Design 2
FTDI VM800P43A-PL Reference Design 3

Applications:

Displays >

LCD Display Driver

End Products:

Medical and HealthcareBlood Pressure MonitorBreathalyzerVideo ConferencingSecurity SystemMedical AppliancesMultifunction PrinterHome AppliancesElevatorHeart RatePower MeterThermostatSet-Top BoxVending MachineGlucose MonitorGPS

ECAD Model:

Description

The FTDI Chip VM800P43A-PL VM800P Development Module is a powerful and versatile tool for developing applications for the FT800 Display System. It features an ATMEG328P of 5V/16MHz, a Micro-SD socket, a 4.3inch TFT LCD touch panel, and a pearl case. This module is ideal for medical and healthcare applications, as it provides a reliable and secure platform for developing and testing applications. The module is also equipped with a range of features, such as a USB port, a 3.3V regulator, and a 3.3V/5V level shifter, making it suitable for a variety of applications. Additionally, the module is designed to be easy to use and configure, making it an ideal choice for developers.

Specifications

FTDI technical specifications, attributes, parameters and parts with similar specifications to FTDI .
  • Type
    Parameter
  • Operating Supply Voltage
    5V
  • Interface
    USB
  • Evaluation Kit
    Yes
  • Touchscreen
    Resistive
  • Backlight Type
    LED
  • Resolution (height)
    272 pixel
  • Resolution (width)
    480 pixel
  • Diagonal Size
    4.3 in
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - ATMEGA328PB-ANR - 8-Bit-MCU, AVR Family ATmega328 Series Microcontrollers, 20 MHz, 32 KB, 2 KB, 32 Pin(s), TQFP3580RFQ
Diodes IncorporatedDIODES INC. 74AHCT1G08SE-7 AND Gate, ACHT Family, 2 Input, 8 mA, 4.5V to 5.5V, SOT-353-5250BUY
Microchip TechnologyMICROCHIP - MCP7940M-I/ST - RTC, I2C, 64BYTES SRAM, 8TSSOP2450RFQ
Microchip TechnologyMICROCHIP - ATMEGA328PB-MUR - 8-Bit-MCU, AVR Family ATmega328 Series Microcontrollers, 20 MHz, 32 KB, 2 KB, 32 Pin(s), VQFN0RFQ
ON SemiconductorIC BUFFER QUAD LV N-INV 14DQFN1947BUY
Texas InstrumentsTEXAS INSTRUMENTS - TPA6205A1DGN - IC, AUDIO AMP, CLASSAB, 8MSOP1BUY