web counter

FTDI VM800P50A-BKFTDI VM800P50A-BKDEV BOARD, FT800 5" TFT LCD BLACK CASE

FTDI VM800P50A-BK Reference Design 1
FTDI VM800P50A-BK Reference Design 1
FTDI VM800P50A-BK Reference Design 1
FTDI VM800P50A-BK Reference Design 1

Applications:

Displays >

LCD Display Driver

End Products:

Medical and HealthcareBlood Pressure MonitorBreathalyzerVideo ConferencingSecurity SystemMedical AppliancesMultifunction PrinterHome AppliancesElevatorHeart RatePower MeterThermostatSet-Top BoxVending MachineGlucose MonitorGPS

ECAD Model:

Description

The FTDI Chip VM800P50A-BK VM800P Development Module is a comprehensive solution for developing applications with the FT800 Display System. It features an ATMEG328P microcontroller with a 5V/16MHz clock speed, a Micro-SD socket, a 5.0 inch TFT LCD touch panel, and a black case. This module is ideal for medical and healthcare applications, providing a reliable and efficient platform for developing user interfaces and applications. It is also compatible with a wide range of development tools, making it easy to integrate into existing systems.

Specifications

FTDI technical specifications, attributes, parameters and parts with similar specifications to FTDI .
  • Type
    Parameter
  • Package / Case
    Module
  • Operating Supply Voltage
    5V
  • Interface
    USB
  • Evaluation Kit
    Yes
  • Touchscreen
    Resistive
  • Backlight Type
    LED
  • Resolution (height)
    272 pixel
  • Resolution (width)
    480 pixel
  • Diagonal Size
    5 in
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - MCP7940M-I/P - RTC, I2C, 64BYTES SRAM, 8PDIP471RFQ
Microchip TechnologyIC RTC CLK/CALENDAR I2C 8-TSSOP2500RFQ
Microchip TechnologyMICROCHIP - ATMEGA328PB-ANR - 8-Bit-MCU, AVR Family ATmega328 Series Microcontrollers, 20 MHz, 32 KB, 2 KB, 32 Pin(s), TQFP3580RFQ
Texas InstrumentsIC AMP AUDIO PWR 1.25W AB 8MSOP31092RFQ
Texas InstrumentsAudio Amp Speaker 1-CH Mono 1.25W Class-AB 8-Pin HVSSOP EP Tube522BUY
Microchip TechnologyIC MCU 8BIT 32KB FLASH 32TQFP3000RFQ
Microchip TechnologyMICROCHIP - MCP7940M-I/MS - RTC, I2C, 64BYTES SRAM, 8MSOP4327RFQ
ON SemiconductorON SEMICONDUCTOR - 74LCX125MTC - Buffer, 74LCX125, 2 V to 3.6 V, TSSOP-1433000RFQ
Texas InstrumentsIC BUS BUFF TRI-ST QUAD 14TSSOP383RFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 32TQFP3000RFQ