FTDI VM801B43A-PLVM801B43A-PL DEV MODULE, FT801 EVE WITH 4.3" DISPLAY
Description
The FTDI Chip VM801B43A-PL Embedded Video Engine Plus Development Module is a powerful and versatile tool for medical and healthcare applications. It supports 3.3/5V MCU Adapter Board and comes with a 4.3 - 480x272 resolution TFT LCD display panel preinstalled, with a pearl bezel. It is designed to provide a comprehensive solution for embedded video applications, with a range of features including video capture, video playback, image processing, and audio support. The module also supports a wide range of video formats, including MPEG-4, H.264, and MJPEG. With its robust design and versatile features, the FTDI Chip VM801B43A-PL is an ideal choice for medical and healthcare applications.
Specifications
FTDI technical specifications, attributes, parameters and parts with similar specifications to FTDI .
- TypeParameter
- Package / CaseModule
- Operating Supply Voltage5V
- InterfaceI2C, SPI, USB
- TouchscreenCapacitive
- Backlight TypeLED
- Resolution (height)272 pixel
- Resolution (width)480 pixel
- Diagonal Size4.3 in
- FeaturesI2C
- REACH SVHCNo SVHC
- RoHS StatusRoHS Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC BUF NON-INVERT 5.5V SOT23-5 | 99881 | RFQ | |
| Texas Instruments | IC AMP AUDIO PWR 1.25W AB 8MSOP | 31092 | RFQ | |
| Texas Instruments | Audio Amp Speaker 1-CH Mono 1.25W Class-AB 8-Pin HVSSOP EP Tube | 522 | BUY | |
| ON Semiconductor | ON SEMICONDUCTOR - 74LCX125MTC - Buffer, 74LCX125, 2 V to 3.6 V, TSSOP-14 | 33000 | RFQ | |
| ON Semiconductor | IC BUFFER QUAD LV N-INV 14DQFN | 1947 | BUY | |
| Texas Instruments | TEXAS INSTRUMENTS - TPA6205A1DGN - IC, AUDIO AMP, CLASSAB, 8MSOP | 1 | BUY | |
| Texas Instruments | IC AMP CLASS AB MONO 1.25W 8MSOP | 2275 | BUY | |
| Texas Instruments | Audio Amp Speaker 1-CH Mono 1.25W Class-AB 8-Pin VSON EP T/R | 6000 | RFQ |


Product
Brand
Articles
Tools