web counter

FTDI VM800P35A-BKFTDI VM800P35A-BK DEV BOARD, FT800 3.5" TFT LCD BLACK CASE

FTDI VM800P35A-BK Reference Design 1
FTDI VM800P35A-BK Reference Design 1
FTDI VM800P35A-BK Reference Design 1
FTDI VM800P35A-BK Reference Design 1

Applications:

Displays >

LCD Display Driver

End Products:

Medical and HealthcareBlood Pressure MonitorBreathalyzerVideo ConferencingSecurity SystemMedical AppliancesMultifunction PrinterHome AppliancesElevatorHeart RatePower MeterThermostatSet-Top BoxVending MachineGlucose MonitorGPS

ECAD Model:

Description

The FTDI Chip VM800P35A-BK VM800P Development Module is a powerful and versatile tool for developing medical and healthcare applications. It features an ATMEG328P of 5V/16MHz, a Micro-SD socket, and a 3.5inch TFT LCD touch panel, all housed in a black case. This module is designed to work with the FT800 Display System, allowing for easy integration of medical and healthcare applications. It is ideal for applications such as patient monitoring, medical imaging, and healthcare data management. With its robust design and reliable performance, the FTDI Chip VM800P35A-BK VM800P Development Module is an excellent choice for medical and healthcare applications.

Specifications

FTDI technical specifications, attributes, parameters and parts with similar specifications to FTDI .
  • Type
    Parameter
  • Operating Supply Voltage
    5V
  • Interface
    USB
  • Evaluation Kit
    Yes
  • Touchscreen
    Resistive
  • Backlight Type
    LED
  • Resolution (height)
    240 pixel
  • Resolution (width)
    320 pixel
  • Diagonal Size
    3.5 in
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - MCP7940M-I/P - RTC, I2C, 64BYTES SRAM, 8PDIP471RFQ
Microchip TechnologyMICROCHIP - ATMEGA328PB-ANR - 8-Bit-MCU, AVR Family ATmega328 Series Microcontrollers, 20 MHz, 32 KB, 2 KB, 32 Pin(s), TQFP3580RFQ
Microchip TechnologyIC, PWM WLED DRIVER, 1.2MHZ, 8MLF8RFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 32VFQFN29434RFQ
Microchip TechnologyMCU 8-bit AVR RISC 32KB Flash 2.5V/3.3V/5V T/R0RFQ
Microchip TechnologyMCU 8-Bit ATmega AVR RISC 32KB Flash 5V 32-Pin VQFN EP Tray3637RFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 32TQFP3000RFQ
Microchip TechnologyMICROCHIP - ATMEGA328PB-MUR - 8-Bit-MCU, AVR Family ATmega328 Series Microcontrollers, 20 MHz, 32 KB, 2 KB, 32 Pin(s), VQFN0RFQ
Microchip TechnologyMICROCHIP - MCP7940M-I/ST - RTC, I2C, 64BYTES SRAM, 8TSSOP2450RFQ
Texas InstrumentsIC BUS BUFF TRI-ST QUAD 14TSSOP383RFQ