web counter

NXP USA Inc. MCIMX28LCDEVAL KIT W/LCD FOR I.MX28

NXP USA Inc. MCIMX28LCD Reference Design 5
NXP USA Inc. MCIMX28LCD Reference Design 1
NXP USA Inc. MCIMX28LCD Reference Design 2
NXP USA Inc. MCIMX28LCD Reference Design 3
NXP USA Inc. MCIMX28LCD Reference Design 4
NXP USA Inc. MCIMX28LCD Reference Design 5
NXP USA Inc. MCIMX28LCD Reference Design 1
NXP USA Inc. MCIMX28LCD Reference Design 1
NXP USA Inc. MCIMX28LCD Reference Design 2
NXP USA Inc. MCIMX28LCD Reference Design 3
NXP USA Inc. MCIMX28LCD Reference Design 4
NXP USA Inc. MCIMX28LCD Reference Design 5

Applications:

Displays >

LCD Display Driver

End Products:

Computers and PeripheralsIndustrial LED LightingDesktop PCPCMCIA CardCard ReaderCellular PhonePower Supplies

ECAD Model:

Description

The NXP Semiconductors MCIMX28LCD-LCD, MCIMX28LCD, i.MX28 Kit Evaluation (EVK) Board is a development board designed to evaluate the features of the i.MX28 processor. It is equipped with a variety of connectors and switches, allowing for easy connection to computers and peripherals. The board features a 4.3-inch LCD display, a 10/100 Ethernet port, a USB 2.0 port, a CAN port, a JTAG port, a UART port, and a microSD card slot. The board also includes a variety of switches, including a power switch, a reset switch, a boot mode switch, and a debug switch. The board is designed to be used with a variety of development tools, including the CodeWarrior Development Studio, the i.MX28 Linux BSP, and the i.MX28 Android BSP. The board is also compatible with a variety of operating systems, including Windows, Linux, and Android. The board is equipped with a variety of connectors, including a 20-pin JTAG connector, a 10-pin JTAG connector, a 10-pin UART connector, a 10-pin CAN connector, a 10-pin Ethernet connector, a 4-pin USB connector, and a 4-pin microSD connector. The board also includes a variety of switches, including a power switch, a reset switch, a boot mode switch, and a debug switch.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Series
    i.MX
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Accessory Type
    LCD Display
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.Charge Pump STPUP 5V 50mA 6-Pin TSOT-23 T/R1214BUY
ON SemiconductorON SEMICONDUCTOR - CAT4238TD-GT3 - LED Driver, Boost (Step Up), 2-5.5V input, 1 Output, 1 MHz switch-freq., 38V/450 mA out, TSOT-23-53600RFQ
Linear Technology/Analog DevicesIC REG CHARGE PUMP 3.3V SOT23500RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.Switched Capacitor Regulator, 600kHz Switching Freq-Max, CMOS, PDSO60RFQ