web counter

FTDI VM800C43A-NFTDI VM800C43A-NFT800 EVE MODULE, FPC/FFC 40 LCD CONN

FTDI VM800C43A-N Reference Design 1
FTDI VM800C43A-N Reference Design 1
FTDI VM800C43A-N Reference Design 1
FTDI VM800C43A-N Reference Design 1

Applications:

Displays >

LCD Display Driver

End Products:

Consumer ElectronicsVideo ConferencingSecurity SystemMedical AppliancesMultifunction PrinterHeart RateSet-Top BoxCellular Phone

ECAD Model:

Description

The FTDI Chip VM800C43A-N is a credit card-sized development module based on a 3.3/5V microcontroller adaptor card. It features a 4.3/5.0 inch LCD connector, but does not include a display. This module is ideal for consumer electronics applications, allowing users to quickly and easily develop and prototype their projects. It is compatible with a wide range of microcontrollers, making it a versatile and powerful tool for any electronics enthusiast.

Specifications

FTDI technical specifications, attributes, parameters and parts with similar specifications to FTDI .
  • Type
    Parameter
  • Package / Case
    Module
  • Operating Supply Voltage
    5V
  • Interface
    SPI
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC BUF NON-INVERT 5.5V SOT23-599881RFQ
Texas InstrumentsIC AMP AUDIO PWR 1.25W AB 8MSOP31092RFQ
Texas InstrumentsAudio Amp Speaker 1-CH Mono 1.25W Class-AB 8-Pin HVSSOP EP Tube522BUY
Microchip TechnologyIC LED Driver DC DC Regulator Analog, PWM Dimming 750mA (Switch) Backlight 8-MLF (2x2)4776BUY
Texas InstrumentsTEXAS INSTRUMENTS - TPA6205A1DGN - IC, AUDIO AMP, CLASSAB, 8MSOP1BUY
Texas InstrumentsIC AMP CLASS AB MONO 1.25W 8MSOP2275BUY
Texas InstrumentsAudio Amp Speaker 1-CH Mono 1.25W Class-AB 8-Pin VSON EP T/R6000RFQ
ON SemiconductorON SEMICONDUCTOR - 74LCX125MTC - Buffer, 74LCX125, 2 V to 3.6 V, TSSOP-1433000RFQ
ON SemiconductorIC BUFFER QUAD LV N-INV 14DQFN1947BUY