web counter

FTDI VM800B43A-BKFTDI VM800B43A-BKDEV MODULE, FT800 EVE WITH 4.3" DISPLAY

FTDI VM800B43A-BK Reference Design 1
FTDI VM800B43A-BK Reference Design 1
FTDI VM800B43A-BK Reference Design 1
FTDI VM800B43A-BK Reference Design 1

Applications:

Displays >

LCD Display Driver

End Products:

Consumer ElectronicsVideo ConferencingSecurity SystemMedical AppliancesMultifunction PrinterHeart RateSet-Top BoxCellular Phone

ECAD Model:

Description

The FTDI Chip VM800B43A-BK, VM800B43A-BK, FT800 Basic Development Module is a consumer electronics device that supports 3.3/5V MCU Adapter Board, 4.3 inch TFT LCD with display and black bezel enclosure. It is designed to provide a comprehensive development platform for the FTDI Chip FT800 Embedded Video Engine (EVE) graphics controller. The module includes a 4.3 inch TFT LCD with a black bezel enclosure, a 3.3/5V MCU Adapter Board, and a USB to UART bridge. It is ideal for creating interactive user interfaces for embedded applications. The module is compatible with a wide range of microcontrollers and development boards, making it a great choice for prototyping and development.

Specifications

FTDI technical specifications, attributes, parameters and parts with similar specifications to FTDI .
  • Type
    Parameter
  • Package / Case
    Module
  • Operating Supply Voltage
    5V
  • Interface
    SPI, USB
  • Touchscreen
    Resistive
  • Backlight Type
    LED
  • Resolution (height)
    272 pixel
  • Resolution (width)
    480 pixel
  • Diagonal Size
    4.3 in
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedMAXIM INTEGRATED PRODUCTS MAX4649EKA T. Analogue Switch, SPDT, 1 Channels, 45 ohm, 9V to 36V,4.5V to20V, SOT-23, 8 Pins50RFQ