web counter

FTDI VM800B35A-BKFTDI VM800B35A-BKFT800 EVE MODULE, 3.5IN TFT, BLACK BEZEL

FTDI VM800B35A-BK Reference Design 2
FTDI VM800B35A-BK Reference Design 1
FTDI VM800B35A-BK Reference Design 2
FTDI VM800B35A-BK Reference Design 1
FTDI VM800B35A-BK Reference Design 1
FTDI VM800B35A-BK Reference Design 2

Applications:

Displays >

LCD Display Driver

End Products:

Consumer ElectronicsVideo ConferencingSecurity SystemMedical AppliancesMultifunction PrinterHeart RateSet-Top BoxCellular Phone

ECAD Model:

Description

The FTDI Chip VM800B35A-BK is a basic development module that supports 3.3/5V MCU Adapter Board, 3.5 inch TFT LCD with display and black bezel enclosure, Consumer Electronics, and USB Interface. It is designed to provide a comprehensive development platform for the FT800 Embedded Video Engine (EVE) family of graphics controllers. The module includes a 3.5 inch TFT LCD with a black bezel enclosure, a 3.3/5V MCU Adapter Board, and a USB interface. The module is ideal for developing applications that require a graphical user interface, such as consumer electronics, medical devices, and industrial control systems. The module is also compatible with the FTDI Chip FT800 EVE family of graphics controllers, allowing for easy integration into existing designs.

Specifications

FTDI technical specifications, attributes, parameters and parts with similar specifications to FTDI .
  • Type
    Parameter
  • Package / Case
    Module
  • Operating Supply Voltage
    5V
  • Interface
    SPI, USB
  • Touchscreen
    Resistive
  • Backlight Type
    LED
  • Resolution (height)
    240 pixel
  • Resolution (width)
    320 pixel
  • Diagonal Size
    3.5 in
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.IC OPAMP CFA 100MHZ 8SO0RFQ