web counter

Analog Devices AD10201/PCBKit Eval Pcb For AD10201

Analog Devices AD10201/PCB Reference Design 4
Analog Devices AD10201/PCB Reference Design 1
Analog Devices AD10201/PCB Reference Design 2
Analog Devices AD10201/PCB Reference Design 3
Analog Devices AD10201/PCB Reference Design 4
Analog Devices AD10201/PCB Reference Design 1
Analog Devices AD10201/PCB Reference Design 1
Analog Devices AD10201/PCB Reference Design 2
Analog Devices AD10201/PCB Reference Design 3
Analog Devices AD10201/PCB Reference Design 4

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomSatelliteWiMAX/Wireless BroadbandRadar SystemBasestation

ECAD Model:

Description

The Analog Devices AD10201-PCB, AD10201/PCB Evaluation Board is designed to evaluate the performance of the AD10201 Dual-Channel, 12-Bit 105 MSPS IF Sampling ADC. This evaluation board is ideal for applications in communications and telecom, such as digital receivers, base stations, and satellite communications. It features two channels of 12-bit, 105 MSPS analog-to-digital conversion, with a wide input frequency range of DC to 105 MHz. The board also includes a low-noise power supply, a reference voltage, and a clock generator. The board is designed to be used with the AD10201 Evaluation Software, which provides a graphical user interface for easy evaluation and testing of the AD10201 ADC.