web counter

Analog Devices AD10226/PCB

Analog Devices AD10226/PCB Reference Design 4
Analog Devices AD10226/PCB Reference Design 1
Analog Devices AD10226/PCB Reference Design 2
Analog Devices AD10226/PCB Reference Design 3
Analog Devices AD10226/PCB Reference Design 4
Analog Devices AD10226/PCB Reference Design 1
Analog Devices AD10226/PCB Reference Design 1
Analog Devices AD10226/PCB Reference Design 2
Analog Devices AD10226/PCB Reference Design 3
Analog Devices AD10226/PCB Reference Design 4

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomSatelliteWiMAX/Wireless BroadbandRadar SystemBasestation

ECAD Model:

Description

The Analog Devices AD10226-PCB, AD10226/PCB Evaluation Board is designed to evaluate the performance of the AD10226 Dual-Channel, 12-Bit 125 MSPS IF Sampling ADC. This evaluation board is ideal for applications in communications and telecom, such as digital receivers, base stations, and satellite communications. It features two channels of 12-bit, 125 MSPS analog-to-digital conversion, with a wide input bandwidth of up to 500 MHz. The board also includes a variety of features to facilitate testing and evaluation, such as a low-noise power supply, a high-speed clock generator, and a variety of connectors for easy connection to external test equipment. The board also includes a comprehensive set of documentation, including a user guide, schematics, and layout diagrams.