web counter

Analog Devices AD9215BCP-105EBEvaluation Board For AD9215 3 V A/D Converter ,10-Bit, 65/80/105 MSPS

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomOscilloscopeUltrasound ImagingImaging DeviceHandheld POS ScannerCommunications and TelecomInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD9215BCP-105EB Evaluation Board is designed to evaluate the performance of the AD9215BCP-105, a single 3 V supply, 10-bit, 105 MSPS analog-to-digital converter (ADC). The board is ideal for communications and telecom applications, providing a complete platform for testing and evaluating the ADC's performance. The board includes a power supply, a reference voltage, a clock generator, and a digital interface. It also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a comprehensive evaluation of the ADC's performance, allowing users to quickly and accurately assess the device's capabilities.