web counter

Analog Devices AD9215BCP-80EB

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomOscilloscopeUltrasound ImagingImaging DeviceHandheld POS ScannerCommunications and TelecomInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD9215BCP-80EB Evaluation Board is designed for use with the AD9215BCP-80, a single 3 V supply, 10-bit, 80 MSPS analog-to-digital converter (ADC). This board is ideal for use in communications and telecom applications, providing a convenient platform for evaluating the performance of the AD9215BCP-80 ADC. The board includes a variety of features, such as a low-noise power supply, a reference voltage, and a wide range of input and output connectors. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure and evaluate the performance of the ADC.