Analog Devices AD9235BCP-20EBZEvaluation Board For 12-Bit, 20/40/65 MSPS , 3 V A/D Converter
Description
The Analog Devices AD9235BCP-20EBZ Evaluation Kit is designed to evaluate the AD9235BCP-20 Single ADC Pipelined 20Msps 12-bit Parallel 32-Pin LFCSP. This evaluation kit is ideal for communications and telecom applications. It includes a printed circuit board (PCB) with the AD9235BCP-20 ADC, a power supply, and a USB interface board. The PCB also includes a reference clock, a low-pass filter, and a voltage regulator. The USB interface board provides a USB connection to a PC for data acquisition and control. The evaluation kit also includes a software package with a graphical user interface (GUI) for configuring the ADC and acquiring data. The GUI also provides a variety of tools for analyzing the acquired data.
Specifications
Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Analog Devices .
- TypeParameter
- Voltage, Rating200 V
- Case Code - in2010
- Case Code - mm5025
- Maximum Operating Temperature+ 155 C
- Minimum Operating Temperature- 55 C
- Factory Pack QuantityFactory Pack Quantity4000
- Mounting StylesPCB Mount
- ManufacturerRoyalohm
- BrandRoyalohm
- RoHSDetails
- SeriesGeneral Purpose Thick Film
- PackagingReel
- Tolerance5 %
- Temperature Coefficient800 PPM / C
- Resistance300 mOhms
- ApplicationsGeneral Purpose
- SubcategoryResistors
- Power Rating750 mW (3/4 W)
- TechnologyThick Film
- Termination StyleSMD/SMT
- Product TypeThick Film Resistors
- Evaluation KitYes
- FeaturesWrap-Around Termination
- Product CategoryThick Film Resistors - SMD
- Width2.5 mm
- Height0.55 mm
- Length5 mm
- Radiation HardeningNo
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices | RF Amp Single DIFF Amp 5.5V 10-Pin MSOP T/R | 0 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD8351ARMZ - Amplificateur RF, gain de 26 dB, 10 MHz à 2,2 GHz, 3 V à 5,5 V, 320 mW, MSOP-10 | 9 | RFQ | |
| Texas Instruments | IC FF D-TYPE DUAL 8BIT 48TSSOP | 2789 | BUY | |
| Analog Devices Inc. | RF Amp Chip Single GP 5.5V 10-Pin MSOP T/R | 4 | BUY |


Product
Brand
Articles
Tools