web counter

Analog Devices AD9246-105EBZEvaluation Board For AD9246

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Power ManagementHandheld ElectronicsOscilloscopeUltrasound ImagingCommunication ReceiverBattery Powered Instrument

ECAD Model:

Description

The Analog Devices AD9246-105EBZ Evaluation Board is designed to evaluate the performance of the AD9246 14-bit, 105 MSPS Analog-to-Digital Converter. This board features a wide range of power management ICs, including a low-noise, low-dropout regulator, a high-efficiency DC-DC converter, and a power-on reset circuit. The board also includes a variety of test points and connectors for easy evaluation of the AD9246. The board is designed to operate from a single 3.3V supply and is capable of sampling input signals up to 105 MSPS. The board also includes a USB interface for easy connection to a PC for data acquisition and analysis.

Specifications

Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Analog Devices .
  • Type
    Parameter
  • Material
    Aluminum
  • Shape
    Square, Fins
  • Package Cooled
    Assorted (BGA, LGA, CPU, ASIC...)
  • Material Finish
    Blue Anodized
  • RoHS
    Compliant
  • Series
    pushPIN™
  • Part Status
    Active
  • Type
    Top Mount
  • Attachment Method
    Push Pin
  • Height Off Base (Height of Fin)
    1.378 (35.00mm)
  • Thermal Resistance @ Forced Air Flow
    6.33°C/W @ 100 LFM
  • Evaluation Kit
    Yes
  • Thermal Resistance @ Natural
    --
  • Power Dissipation @ Temperature Rise
    --
  • Length
    1.378 (35.00mm)
  • Diameter
    --
  • Width
    1.378 (35.00mm)
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMCU 8-Bit PIC12 PIC RISC 1.75KB Flash 2.5/3.3/5V 8-Pin SOIC T/R0RFQ
Microchip TechnologyIC MCU 8BIT 1.75KB FLASH 8DFN1RFQ
Microchip TechnologyIC MCU 8BIT 1.75KB FLASH 8DFN8RFQ
Microchip TechnologyIC MCU 8BIT 1.75KB FLASH 8DFN-S43RFQ
Microchip Technology8-bit Microcontrollers - MCU 1.75KB 64 RAM 6 I/O Ext Temp SOIC80RFQ
ON SemiconductorIC BUFF NONINVERT 5.5V 6MICROPAK25000RFQ
ON SemiconductorBuffer/Driver 2-CH Non-Inverting Open Drain CMOS 6-Pin MicroPak T/R1RFQ
Microchip Technology0RFQ
Microchip TechnologyMCU 8-bit PIC RISC 1.75KB Flash 2.5V/3.3V/5V Automotive 8-Pin PDIP Tube53BUY