web counter

Analog Devices AD9248BST-65EBEvaluation Board For Dual A/D Converter ;14-Bit, 20 MSPS/40 MSPS/65 MSPS

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomOscilloscopeUltrasound ImagingHandheld POS ScannerCommunications and TelecomInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD9248BST-65EB Evaluation Kit is designed to evaluate the AD9248BSTZ-65, a 65Msps, 14-bit, dual ADC for communications and telecom applications. The kit includes the AD9248BSTZ-65 dual ADC, a power supply, a USB-to-JTAG interface, and a software package. The AD9248BSTZ-65 dual ADC features a low power consumption of 1.2W, a wide input bandwidth of up to 65MHz, and a low noise floor of -90dBFS. The evaluation kit also includes a comprehensive software package that allows users to quickly and easily evaluate the performance of the AD9248BSTZ-65 dual ADC. The software package includes a graphical user interface, a data capture and analysis tool, and a library of example programs. The AD9248BST-65EB Evaluation Kit is an ideal solution for evaluating the performance of the AD9248BSTZ-65 dual ADC for communications and telecom applications.