web counter

Analog Devices DC1282A-C16 Bit Analog to Digital-adc Evaluation Board, Requires DC890, Lvds_xfmr & DC1075

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementUltrasound ImagingCell BasestationAutomatic Test EquipmentCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1282A-C, LTC2209#3BCPBF Demo Board is a high-performance, low-voltage differential signaling (LVDS) output, 16-bit analog-to-digital converter (ADC) with a sampling rate of up to 180Msps. It is designed for instrumentation and measurement applications, with an input frequency range of up to 160MHz. The board features a wide input dynamic range, low power consumption, and excellent signal-to-noise ratio. It is also equipped with a variety of features such as programmable gain, offset, and power-down modes. The board is ideal for applications such as medical imaging, communications, and industrial automation.