web counter

Analog Devices DC918C-MLTC2201 / CMOS OUT, 20Msps, 16-Bit ADC, 1MHz< Ain < 70MHz, (req. DC718)

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementUltrasound ImagingCell BasestationAutomatic Test EquipmentCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC918C-M LTC2201 Demo Board is a high-performance, 16-bit CMOS analog-to-digital converter (ADC) designed for instrumentation and measurement applications. It features a sampling rate of up to 20Msps, a wide input frequency range of 1MHz to 70MHz, and a 16-bit resolution. The board is equipped with a variety of features, including a low-noise preamplifier, a programmable gain amplifier, and a wide range of digital filters. It also includes a variety of analog and digital I/O connectors, allowing for easy integration into existing systems. The board is ideal for applications such as signal acquisition, data acquisition, and instrumentation.