web counter

Analog Devices EVAL-AD7450CB

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomMotion Motor ControlData Acquisition SystemCommunications and TelecomInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD7450CB is an evaluation board designed for the AD7450, a 12-bit, 580 KSPS ADC for instrumentation, communications, and telecom applications. This board provides a platform for evaluating the performance of the AD7450 in a variety of applications. It features a wide range of input and output connectors, as well as a variety of test points and jumpers for easy access to the device's features. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the device and view the results. The EVAL-AD7450CB is an ideal tool for evaluating the performance of the AD7450 in a variety of applications.