web counter

Analog Devices EVAL-ADV7619EB1ZEvaluation Board With HDCP Key For Dual Port, Xpress View, 3GHz HDMI Receiver

Analog Devices EVAL-ADV7619EB1Z Reference Design 10
Analog Devices EVAL-ADV7619EB1Z Reference Design 1
Analog Devices EVAL-ADV7619EB1Z Reference Design 2
Analog Devices EVAL-ADV7619EB1Z Reference Design 3
Analog Devices EVAL-ADV7619EB1Z Reference Design 4
Analog Devices EVAL-ADV7619EB1Z Reference Design 5
Analog Devices EVAL-ADV7619EB1Z Reference Design 6
Analog Devices EVAL-ADV7619EB1Z Reference Design 7
Analog Devices EVAL-ADV7619EB1Z Reference Design 8
Analog Devices EVAL-ADV7619EB1Z Reference Design 9
Analog Devices EVAL-ADV7619EB1Z Reference Design 10
Analog Devices EVAL-ADV7619EB1Z Reference Design 1
Analog Devices EVAL-ADV7619EB1Z Reference Design 1
Analog Devices EVAL-ADV7619EB1Z Reference Design 2
Analog Devices EVAL-ADV7619EB1Z Reference Design 3
Analog Devices EVAL-ADV7619EB1Z Reference Design 4
Analog Devices EVAL-ADV7619EB1Z Reference Design 5
Analog Devices EVAL-ADV7619EB1Z Reference Design 6
Analog Devices EVAL-ADV7619EB1Z Reference Design 7
Analog Devices EVAL-ADV7619EB1Z Reference Design 8
Analog Devices EVAL-ADV7619EB1Z Reference Design 9
Analog Devices EVAL-ADV7619EB1Z Reference Design 10

Applications:

Wireless Communication >

RF Transceiver

End Products:

Computers and PeripheralsHome TheaterMedical and HealthcareConference DevicesSoundbarVideo Routing and Switching SystemsProjectorHigh-Definition TV

ECAD Model:

Description

The Analog Devices EVAL-ADV7619EB1Z is an evaluating board designed to evaluate the functionality and features of the ADV7619 Dual Port Xpress View Adventive HDMI Receiver. This board is ideal for use in computers and peripherals, providing a comprehensive evaluation of the ADV7619's features. It includes a USB-based GUI, allowing users to quickly and easily configure the ADV7619's settings. The board also includes a variety of connectors, allowing users to connect the ADV7619 to a variety of devices. Additionally, the board includes a variety of test points, allowing users to measure the ADV7619's performance. With the EVAL-ADV7619EB1Z, users can quickly and easily evaluate the ADV7619's features and performance.

Specifications

Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Analog Devices .
  • Type
    Parameter
  • Number of Pins
    0
  • RoHS
    Compliant
  • Operating Supply Voltage
    5 V
  • Interface
    HDMI, RS-232, USB
  • Evaluation Kit
    Yes
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Abracon LLCCRYSTAL 25.0000MHZ 18PF SMD930RFQ
Analog Devices Inc.IC REG LINEAR 1.05V 500MA 8MSOP3000RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 500MA 8MSOP10BUY
Analog Devices Inc.IC REG LINEAR 1.2V 500MA 8MSOP48RFQ
Analog Devices Inc.ANALOG DEVICES - ADP123AUJZ-R7 - LDO Voltage Regulator, Adjustable, 2.3V-5.5V in, 85mV drop., 800mV-5V/300mA out, TSOT-53000RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 500MA 8MSOP10RFQ
Analog Devices Inc.ANALOG DEVICES ADP1715ARMZ-R7. IC, ADJ LDO REG, 0.8V TO 5V, 0.5A, MSOP81202RFQ
Analog Devices Inc.IC REG LINEAR 1V 500MA 8MSOP915RFQ
Analog Devices Inc.IC TXRX RS-232 HI-SP 3.3V 20SSOP6880RFQ
Analog Devices Inc.DSP 300MHz 300MIPS 289-Pin CSP-BGA Tray120BUY
Abracon LLCOSC XO 12.000MHZ CMOS SMD682BUY
Load more