web counter

Analog Devices Inc. EVAL-ADM3251EEBZBOARD EVALUATION ADM3251

Analog Devices Inc. EVAL-ADM3251EEBZ Reference Design 2
Analog Devices Inc. EVAL-ADM3251EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM3251EEBZ Reference Design 2
Analog Devices Inc. EVAL-ADM3251EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM3251EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM3251EEBZ Reference Design 2

Applications:

Wireless Communication >

RF Transceiver

End Products:

Communications and TelecomMedical and HealthcareDiagnostic ImagingCommunications and TelecomIndustrial

ECAD Model:

Description

The Analog Devices EVAL-ADM3251EEBZ is an evaluation board for the ADM3251 Isolated, Single-Channel RS-232 Line Driver/Receiver Communications and Telecom ICs. This board is designed to provide a platform for evaluating the performance of the ADM3251 ICs. It features a single-channel RS-232 line driver/receiver, isolated power supply, and a variety of test points for easy evaluation. The board also includes a USB-to-RS-232 converter for easy connection to a PC. The board is ideal for applications such as industrial automation, medical equipment, and point-of-sale systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Series
    isoPower®
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    ADM3251
  • Function
    Isolated, RS-232
  • Utilized IC / Part
    ADM3251E
  • Supplied Contents
    Board(s), Accessories
  • Evaluation Kit
    Yes
  • Primary Attributes
    2.5kV Isolated (Power and Data) RS-232 Transceiver, Isolated DC/DC Converter
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADN4690EBRZ LVDS Driver, Half Duplex, LVDS Transceiver, 150 ps, 22 mA, -40 C, 85 C, 3 V3241RFQ
Analog Devices Inc.LVDS Transceiver 0.65V 8-Pin SOIC N T/R10000BUY