web counter

Analog Devices Inc. EVAL-ADF70XXMBZ2Evaluation Platform Mother Board

Analog Devices Inc. EVAL-ADF70XXMBZ2 Reference Design 1
Analog Devices Inc. EVAL-ADF70XXMBZ2 Reference Design 1
Analog Devices Inc. EVAL-ADF70XXMBZ2 Reference Design 1
Analog Devices Inc. EVAL-ADF70XXMBZ2 Reference Design 1

Applications:

Wireless Communication >

RF Transceiver

End Products:

Communications and TelecomCommunications and Telecom

ECAD Model:

Description

The Analog Devices EVAL-ADF70XXMBZ2 Mother Board is a versatile platform for evaluating the ADF7021-V Narrow-Band Transceiver. It is designed for use in a variety of communications and telecom applications. The board features a wide range of features, including a high-performance transceiver, a low-noise amplifier, a power amplifier, a low-noise synthesizer, and a wide range of digital and analog interfaces. The board also includes a comprehensive set of software tools for configuring and controlling the transceiver. The board is designed to be used with a variety of development tools, including the Analog Devices VisualDSP++ and the Analog Devices CrossCore Embedded Studio. The board is also compatible with a variety of operating systems, including Windows, Linux, and Mac OS X.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver
  • Frequency
    80MHz~956MHz
  • Base Part Number
    ADF70
  • Operating Supply Voltage
    3.6V
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES AD780ANZ Voltage Reference, High Precision, Series - Programmable, AD780 Series, 2.5V, 3V, DIP-81000RFQ
Analog Devices Inc.IC VREF SERIES 0.2% 8DIP900BUY
Analog Devices Inc.IC ADC 12BIT 1MSPS LP SC70-6426BUY
Analog Devices Inc.IC ADC 12BIT 1MSPS SC70-65RFQ