Analog Devices Inc. EVAL-ADF7021-VDB2ZANALOG DEVICES EVAL-ADF7021-VDB2Z868 - 870MHZ - EVALUATION BOARD
Description
The Analog Devices EVAL-ADF7021-VDB2Z is a daughter board based on the ADF7021-V 868 - 870 MHz Narrow-Band Transceiver. It is designed for use in communications and telecom applications. The board features a low-power, high-performance transceiver with a wide range of features, including a low-noise amplifier, a power amplifier, a low-IF receiver, and a direct-conversion transmitter. It also includes a range of digital signal processing functions, such as frequency hopping, channel coding, and error correction. The board is designed to be used with the Analog Devices ADF7021-V evaluation board, and is compatible with a variety of development tools.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusCONTACT ADI (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTransceiver, FSK
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Frequency868MHz~870MHz
- Base Part NumberADF7021
- Operating Supply Voltage3.6V
- InterfaceSerial
- Supplied ContentsBoard(s)
- Evaluation KitYes
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES - ADF7021BCPZ - RF Transceiver, 80Mhz to 950Mhz, 2FSK, 3FSK, 4FSK, MSK, 32.8Kbps, 2.3V to 3.6V, LFCSP-48 | 15000 | RFQ |


Product
Brand
Articles
Tools