web counter

Analog Devices Inc. EVAL-ADF7021-NDBZ2BOARD EVALUATION FOR ADF7021

Analog Devices Inc. EVAL-ADF7021-NDBZ2 Reference Design 1
Analog Devices Inc. EVAL-ADF7021-NDBZ2 Reference Design 1
Analog Devices Inc. EVAL-ADF7021-NDBZ2 Reference Design 1
Analog Devices Inc. EVAL-ADF7021-NDBZ2 Reference Design 1

Applications:

Wireless Communication >

RF Transceiver

End Products:

Communications and TelecomCommunications and Telecom

ECAD Model:

Description

The Analog Devices EVAL-ADF7021-NDBZ2 is a daughter board based on the ADF7021-N 862 - 870 MHz ISM Band Transceiver. It is designed for use in communications and telecom applications. The board features a low-power, high-performance transceiver with a wide range of features, including a low-noise amplifier, a power amplifier, a frequency synthesizer, and a digital baseband processor. It is capable of transmitting and receiving data at up to 500 kbps, and is suitable for use in a variety of applications, including wireless sensor networks, industrial automation, and home automation. The board also includes an on-board antenna, making it easy to set up and use.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver, FSK
  • Frequency
    862MHz~870MHz
  • Base Part Number
    ADF7021
  • Operating Supply Voltage
    3.6V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADAU1361BCPZ. IC, AUDIO CODEC, 24BIT, 96KHZ, LFCSP-32169RFQ