web counter

Analog Devices Inc. EVAL-ADF7021-VDB1ZBOARD EVALUATION FOR ADF7021

Analog Devices Inc. EVAL-ADF7021-VDB1Z Reference Design 1
Analog Devices Inc. EVAL-ADF7021-VDB1Z Reference Design 1
Analog Devices Inc. EVAL-ADF7021-VDB1Z Reference Design 1
Analog Devices Inc. EVAL-ADF7021-VDB1Z Reference Design 1

Applications:

Wireless Communication >

RF Transceiver

End Products:

Communications and TelecomCommunications and Telecom

ECAD Model:

Description

The Analog Devices EVAL-ADF7021-VDB1Z is a daughter board based on the ADF7021-V 450 - 470 MHz Narrow-Band Transceiver. It is designed for use in communications and telecom applications. The board features a low-power, high-performance transceiver with a wide range of features, including a low-noise amplifier, a power amplifier, a frequency synthesizer, and a digital baseband processor. It is capable of transmitting and receiving data over a wide range of frequencies, and is ideal for applications such as wireless sensor networks, industrial automation, and remote control systems. The board also includes an on-board antenna, a USB interface, and a range of software tools for easy development and testing.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    CONTACT ADI (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver, FSK
  • Frequency
    450MHz~470MHz
  • Base Part Number
    ADF7021
  • Operating Supply Voltage
    3.6V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC DVR HIGH-SIDE 1CH 8SOIC27500RFQ