web counter

Analog Devices Inc. EVAL-ADF7021-NDBEZBOARD EVALUATION FOR ADF7021

Analog Devices Inc. EVAL-ADF7021-NDBEZ Reference Design 1
Analog Devices Inc. EVAL-ADF7021-NDBEZ Reference Design 1
Analog Devices Inc. EVAL-ADF7021-NDBEZ Reference Design 1
Analog Devices Inc. EVAL-ADF7021-NDBEZ Reference Design 1

Applications:

Wireless Communication >

RF Transceiver

End Products:

Communications and TelecomCommunications and Telecom

ECAD Model:

Description

The Analog Devices EVAL-ADF7021-NDBEZ is a daughter board based on the ADF7021-N transceiver. This transceiver is designed for use in the Industrial, Scientific, and Medical (ISM) band, operating in the frequency range of 421 - 440 MHz. It features an external inductor VCO for improved performance and stability. The board is designed for evaluation and testing of communications and telecom applications. It includes a variety of features such as a low power consumption, a wide operating temperature range, and a high level of integration. The board also includes a variety of connectors and interfaces for easy integration into existing systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    External
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver, FSK
  • Frequency
    421MHz~440MHz
  • Base Part Number
    ADF7021
  • Operating Supply Voltage
    3.6V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Silicon LabsIC MCU 8BIT 8KB FLASH 24QFN17RFQ