web counter

Analog Devices Inc. EVAL-ADF7021DBZ3BOARD DAUGHTER FOR ADF7021

Analog Devices Inc. EVAL-ADF7021DBZ3 Reference Design 1
Analog Devices Inc. EVAL-ADF7021DBZ3 Reference Design 1
Analog Devices Inc. EVAL-ADF7021DBZ3 Reference Design 1
Analog Devices Inc. EVAL-ADF7021DBZ3 Reference Design 1

Applications:

Wireless Communication >

RF Transceiver

End Products:

Communications and TelecomCommunications and Telecom

ECAD Model:

Description

The Analog Devices EVAL-ADF7021DBZ3 is a daughter board based on the ADF7021 431 - 470 MHz ISM Band Transceiver. It is designed for use in communications and telecom applications. It features a low power, high performance transceiver with a wide range of features, including a low power sleep mode, a high data rate of up to 500 kbps, and a wide range of modulation and coding schemes. The board also includes an on-board antenna, a USB interface, and a range of software tools for evaluation and development. The board is ideal for applications such as wireless sensor networks, industrial automation, and remote control systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver, FSK
  • Frequency
    431MHz~470MHz
  • Base Part Number
    ADF7021
  • Operating Supply Voltage
    3.6V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC DVR HIGH-SIDE 2CH POWERSSO-1636000RFQ