web counter

Analog Devices Inc. EVAL-ADF7021DB9ZANALOG DEVICES EVAL-ADF7021DB9ZADF7021 EVAL BOARD FOR 608-614 MHZ OP

Analog Devices Inc. EVAL-ADF7021DB9Z Reference Design 1
Analog Devices Inc. EVAL-ADF7021DB9Z Reference Design 1
Analog Devices Inc. EVAL-ADF7021DB9Z Reference Design 1
Analog Devices Inc. EVAL-ADF7021DB9Z Reference Design 1

Applications:

Wireless Communication >

RF Transceiver

End Products:

Communications and TelecomCommunications and Telecom

ECAD Model:

Description

The Analog Devices EVAL-ADF7021DB9Z is a daughter board based on the ADF7021 169 MHz ISM Band Transceiver. It is designed for use in communications and telecom applications. It features a low power, high performance transceiver with a wide range of features, including a low power sleep mode, a high data rate of up to 500 kbps, and a wide range of modulation and coding schemes. The board also includes an on-board antenna, a USB interface, and a range of evaluation and development tools. The board is ideal for use in applications such as wireless sensor networks, industrial automation, and home automation.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver, FSK
  • Frequency
    169MHz
  • Base Part Number
    ADF7021
  • Operating Supply Voltage
    3.6V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Silicon LabsSILICON LABS EFM8BB10F8G-A-QSOP24 8 Bit Microcontroller, Busy Bee, EFM8BB1, 25 MHz, 8 KB, 512 Byte, 24 Pins, QSOP117RFQ