web counter

STMicroelectronics EVAL-ST95HFEVALUATION BOARD FOR ST95HF

STMicroelectronics EVAL-ST95HF Reference Design 1
STMicroelectronics EVAL-ST95HF Reference Design 1
STMicroelectronics EVAL-ST95HF Reference Design 1
STMicroelectronics EVAL-ST95HF Reference Design 1

Applications:

Wireless Communication >

RF Transceiver

End Products:

Consumer ElectronicsConsumer ElectronicsHealth SystemGaming DeviceIndustrial

ECAD Model:

Description

The STMicroelectronics EVAL-ST95HF is an evaluation kit based on the ST95HF transceiver for Near Field Communication (NFC), consumer electronics, and industrial applications. It is designed to provide a comprehensive platform for evaluating the performance of the ST95HF transceiver in a variety of applications. The kit includes a ST95HF transceiver, a USB-to-UART bridge, a USB cable, and a set of evaluation boards. The evaluation boards provide a range of features, including a power supply, a voltage regulator, a temperature sensor, a voltage reference, and a variety of other components. The kit also includes a comprehensive set of software tools for configuring and testing the ST95HF transceiver. The software tools allow users to quickly and easily evaluate the performance of the ST95HF transceiver in a variety of applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Near Field Communication (NFC)
  • Frequency
    13.56MHz
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
Analog Devices Inc.ANALOG DEVICES ADP1829ACPZ-R7171RFQ