web counter

Silicon Labs EZR-LEDK2W-868KIT DEMO EZRADIO TWO-WAY 868MHZ

Silicon Labs EZR-LEDK2W-868 Reference Design 2
Silicon Labs EZR-LEDK2W-868 Reference Design 1
Silicon Labs EZR-LEDK2W-868 Reference Design 2
Silicon Labs EZR-LEDK2W-868 Reference Design 1
Silicon Labs EZR-LEDK2W-868 Reference Design 1
Silicon Labs EZR-LEDK2W-868 Reference Design 2

Applications:

Wireless Communication >

RF Transceiver

End Products:

Medical and HealthcareHome AutomationTelemetrySecurity SystemRemote ControlHealth SystemRemote Keyless EntryIndustrial ControlWireless Sensor

ECAD Model:

Description

The Silicon Labs EZR-LEDK2W-868 is a two-way link demo kit for Si4455 868-MHz RF transceiver, designed for medical and healthcare applications. It is a complete, ready-to-use solution for evaluating the performance of the Si4455 transceiver in two-way link applications. The kit includes two boards, one with the Si4455 transceiver and the other with a microcontroller and a range of peripherals. The kit also includes a USB cable, a power supply, and a set of antennas. The kit is designed to provide a quick and easy way to evaluate the performance of the Si4455 transceiver in two-way link applications. It is ideal for medical and healthcare applications, such as remote patient monitoring, medical device communication, and home healthcare.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Series
    EZRadio®
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver
  • Frequency
    868MHz
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD8021ARZ - Operational Amplifier, Single, 1 Amplifier, 200 MHz, 120 V/µs, ± 2.25V to ± 12V, SOIC, 8 Pins15RFQ
Analog Devices Inc.IC OPAMP VFB 560MHZ 8SOIC249RFQ
Analog Devices Inc.ANALOG DEVICES AD8021ARMZOperational Amplifier, Single, 200 MHz, 1 Amplifier, 120 V/s,2.25V to12V, MSOP, 8 Pins4RFQ
Analog Devices Inc.High Speed Operational Amplifiers LOW-NOISE 16-Bit30RFQ
Analog Devices Inc.ANALOG DEVICES AD7631BSTZAnalogue to Digital Converter, PULSAR, 18 bit, 250 kSPS, 5 V, 15 V, LQFP1117RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk ±12V/24V 8-Pin MSOP T/R3000RFQ
Analog Devices Inc.IC ADC 18BIT 250KSPS BIP 48-LQFP1000RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk ±12V/24V 8-Pin SOIC N T/R0RFQ