web counter

Maxim Integrated MAX7032EVKIT-433EVAL KIT MAX7032-433

Maxim Integrated MAX7032EVKIT-433 Reference Design 2
Maxim Integrated MAX7032EVKIT-433 Reference Design 1
Maxim Integrated MAX7032EVKIT-433 Reference Design 2
Maxim Integrated MAX7032EVKIT-433 Reference Design 1
Maxim Integrated MAX7032EVKIT-433 Reference Design 1
Maxim Integrated MAX7032EVKIT-433 Reference Design 2

Applications:

Wireless Communication >

RF Transceiver

End Products:

Consumer ElectronicsHome AutomationTelemetrySecurity SystemRemote ControlRemote Keyless EntrySmoke DetectorGarage Door OpenerRemote Sensing

ECAD Model:

Description

The Maxim Integrated MAX7032EVKIT-433 is an evaluation kit for the MAX7032 low-cost, crystal-based, programmable, ASK/FSK transceiver with fractional-N PLL. This kit is designed for consumer electronics applications and provides a complete platform for evaluating the MAX7032 transceiver. It includes a MAX7032 evaluation board, a 433MHz antenna, and a USB cable for connecting to a PC. The board features a USB-to-UART bridge, a MAX7032 transceiver, and a fractional-N PLL. The board also includes a power supply, a crystal oscillator, and a variety of connectors for connecting to external devices. The kit also includes a comprehensive user guide and software for configuring the MAX7032 transceiver.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Packaging
    Bulk
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver
  • Frequency
    433MHz
  • Base Part Number
    MAX7032
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining