web counter

STMicroelectronics STEVAL-IKR001V8DSub-GHz Development Tools SubGhz transceive daughter SPIRIT1Complete Your Design

Applications:

Wireless Communication >

RF Transceiver

End Products:

Instrumentation and MeasurementHome AutomationWirelessSecurity SystemFire AlarmSystem Monitoring and ControlBuilding AutomationAutomatic MeteringWireless Sensor

ECAD Model:

Description

The STMicroelectronics STEVAL-IKR001V8D is a SPIRIT1 868-MHz low data rate Transceiver Daughter Board with range extender, Instrumentation and Measurement Kit. It is designed to provide a complete solution for wireless communication applications. The board includes a SPIRIT1 transceiver, a range extender, and a set of instrumentation and measurement tools. The SPIRIT1 transceiver is a low-power, low-data rate transceiver that operates in the 868-MHz frequency band. It is capable of transmitting and receiving data up to a range of 1 km. The range extender is designed to increase the range of the transceiver up to 10 km. The instrumentation and measurement tools include a spectrum analyzer, a signal generator, and a power meter. The STEVAL-IKR001V8D is an ideal solution for applications such as remote monitoring, asset tracking, and industrial automation.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • RoHS
    Details
  • Tool Is For Evaluation Of
    SPIRIT1
  • Interface Type
    SPI
  • Protocol - Sub GHz
    Sub GHz
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Interface Standards
    SPI
  • Category
    RF and Microwave Tools
  • Description/Function
    Sub GHz transceiver daughterboard with power amplifier
  • Package
    Box
  • Mfr
    STMicroelectronics
  • Product Status
    Active
  • For Use With/Related Products
    SPIRIT1
  • Packaging
    Bulk
  • Series
    STEVAL-IKR001V8D
  • Type
    RF and Microwave Tools
  • Frequency
    868 MHz
  • Supplied Contents
    Board(s)
  • Ethernet
    No
  • GPIO
    No
  • Product
    Demonstration Boards
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NDKNX3225GA-48.000M-STD-CRG-20RFQ
STMicroelectronicsIC EEPROM 64K SPI 20MHZ 8SO6261RFQ
NDK America, Inc.CRYSTAL 25.0000MHZ 8PF SMD3026RFQ
Skyworks Solutions Inc.IC FRONT END 930MHZ ISM 24QFN0RFQ
NDK America, Inc.CRYSTAL 26.0000MHZ 10PF SMD4000RFQ
NDK America, Inc.CRYSTAL 20.0000MHZ 8PF SMD4000RFQ
NDK America, Inc.NX3225GA-14.31818M-STD-CRG-24000RFQ
NDK America, Inc.NX3225GA-30.000M-STD-CRG-268RFQ