STMicroelectronics STEVAL-IKR002V1SPIRIT1 169 MHz Sub-GHz Transceiver Development Kit
The STMicroelectronics STEVAL-IKR002V1 is a sub-GHz transceiver development kit based on the SPIRIT1 (169-MHz band) instrumentation and measurement kit. It is designed to provide a comprehensive platform for the development of wireless applications in the 169-MHz band. The kit includes a SPIRIT1 transceiver module, a STM32L151C6 microcontroller, a USB interface, and a range of accessories. The SPIRIT1 transceiver module is a low-power, low-cost, highly integrated radio transceiver designed for use in the 169-MHz band. It features a high-performance RF transceiver, a baseband processor, and a range of peripherals. The STM32L151C6 microcontroller is a low-power, high-performance 32-bit ARM Cortex-M3 microcontroller with a wide range of peripherals. The USB interface allows for easy connection to a PC for programming and debugging. The kit also includes a range of accessories such as antennas, cables, and a power supply. The STEVAL-IKR002V1 is an ideal platform for the development of wireless applications in the 169-MHz band.
- TypeParameter
- CategoryRF and Microwave Tools
- For Use WithRF Wireless Applications
- Unit Weight6.349313 oz
- Factory Pack QuantityFactory Pack Quantity1
- ManufacturerSTMicroelectronics
- BrandSTMicroelectronics
- Protocol - Sub GHzSub GHz
- RoHSDetails
- PackageBox
- MfrSTMicroelectronics
- Product StatusActive
- For Use With/Related ProductsSPIRIT1
- SeriesSTEVAL-IKR002V1
- PackagingBulk
- TypeRF and Microwave Tools
- SubcategoryDevelopment Tools
- Frequency169 MHz
- Supplied ContentsBoard(s)
- Product TypeSub-GHz Development Tools
- Evaluation KitYes
- Kit ContentsDev Kit 2x SPIRIT1RF Daughterboards & 2x STM32L Motherboards
- Product CategorySub-GHz Development Tools
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NDK | NX3225GA-18.432M-STD-CRG-2 | 2604 | RFQ | |
| NDK | NX3225GA-48.000M-STD-CRG-2 | 0 | RFQ | |
| STMicroelectronics | SENSOR TEMPERATURE I2C/SMBUS 8SO | 7500 | RFQ | |
| NDK America, Inc. | CRYSTAL 20.0000MHZ 8PF SMD | 4000 | RFQ |


Product
Brand
Articles
Tools