web counter

Analog Devices Inc. EVAL-ADF7XXXMB4ZEvaluation Board For ADF7023 Series ISM Band FSK/GFSK/OOK/MSK/GMSK Transceiver IC

Analog Devices Inc. EVAL-ADF7XXXMB4Z Reference Design 13
Analog Devices Inc. EVAL-ADF7XXXMB4Z Reference Design 1
Analog Devices Inc. EVAL-ADF7XXXMB4Z Reference Design 2
Analog Devices Inc. EVAL-ADF7XXXMB4Z Reference Design 3
Analog Devices Inc. EVAL-ADF7XXXMB4Z Reference Design 4
Analog Devices Inc. EVAL-ADF7XXXMB4Z Reference Design 5
Analog Devices Inc. EVAL-ADF7XXXMB4Z Reference Design 6
Analog Devices Inc. EVAL-ADF7XXXMB4Z Reference Design 7
Analog Devices Inc. EVAL-ADF7XXXMB4Z Reference Design 8
Analog Devices Inc. EVAL-ADF7XXXMB4Z Reference Design 9
Analog Devices Inc. EVAL-ADF7XXXMB4Z Reference Design 10
Analog Devices Inc. EVAL-ADF7XXXMB4Z Reference Design 11
Analog Devices Inc. EVAL-ADF7XXXMB4Z Reference Design 12
Analog Devices Inc. EVAL-ADF7XXXMB4Z Reference Design 13
Analog Devices Inc. EVAL-ADF7XXXMB4Z Reference Design 1
Analog Devices Inc. EVAL-ADF7XXXMB4Z Reference Design 1
Analog Devices Inc. EVAL-ADF7XXXMB4Z Reference Design 2
Analog Devices Inc. EVAL-ADF7XXXMB4Z Reference Design 3
Analog Devices Inc. EVAL-ADF7XXXMB4Z Reference Design 4
Analog Devices Inc. EVAL-ADF7XXXMB4Z Reference Design 5
Analog Devices Inc. EVAL-ADF7XXXMB4Z Reference Design 6
Analog Devices Inc. EVAL-ADF7XXXMB4Z Reference Design 7
Analog Devices Inc. EVAL-ADF7XXXMB4Z Reference Design 8
Analog Devices Inc. EVAL-ADF7XXXMB4Z Reference Design 9
Analog Devices Inc. EVAL-ADF7XXXMB4Z Reference Design 10
Analog Devices Inc. EVAL-ADF7XXXMB4Z Reference Design 11
Analog Devices Inc. EVAL-ADF7XXXMB4Z Reference Design 12
Analog Devices Inc. EVAL-ADF7XXXMB4Z Reference Design 13

Applications:

Wireless Communication >

RF Transceiver

End Products:

IndustrialHome AutomationSecurity SystemRemote ControlRemote Keyless EntryWireless MeteringWireless Audio

ECAD Model:

Description

The Analog Devices EVAL-ADF7XXXMB4Z is a RF Mother Board for ADF7xxx ISM Band Transceivers based on EVAL-ADF7xxxDBxZ Daughter Boards. It is designed for industrial temperature range applications and is capable of operating in temperatures ranging from -40°C to +85°C. The board is equipped with a variety of features, including a high-performance RF transceiver, a low-noise amplifier, a power amplifier, a power detector, and a low-noise synthesizer. It also includes a variety of connectors and interfaces, such as a USB port, an Ethernet port, and a UART port. The board is designed to be used with the EVAL-ADF7xxxDBxZ Daughter Boards, which provide additional features and functionality.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Motherboard
  • Base Part Number
    ADF7023
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Single ADC SAR 105ksps 12-bit Serial 16-Pin LFCSP EP T/R5000BUY
Analog Devices Inc.ANALOG DEVICES ADG3257BRQZANALOG MUX/DMUX, QUAD 2 X 1, QSOP-160BUY
Microchip TechnologyMICROCHIP - ENC424J600-I/ML - Ethernet Controller, 10 Mbps, IEEE 802.3, 3 V, 3.6 V, QFN, 44 Pins829BUY
Analog Devices Inc.ANALOG DEVICES ADP150AUJZ-3.3-R7 Fixed LDO Voltage Regulator, 2.2V to 5.5V, 105mV Dropout, 3.3Vout, 150mAout, TSOT-553RFQ
ON SemiconductorInverter 1-Element CMOS 6-Pin MicroPak W T/R1505BUY
Analog Devices, Inc.0RFQ