STMicroelectronics STEVAL-IKR002V5SPIRIT1 Low Data Rate Transceiver Development Kit
The STMicroelectronics STEVAL-IKR002V5 is a development kit for the SPIRIT1 915-MHz low data rate transceiver. It is designed for instrumentation and measurement applications, and provides a comprehensive set of features for developing and testing wireless communication systems. The kit includes a SPIRIT1 transceiver module, an evaluation board, and a USB cable for connecting to a PC. The board is equipped with a range of peripherals, including a temperature sensor, a light sensor, a microphone, and a buzzer. The kit also includes a comprehensive set of software tools for configuring and testing the transceiver, as well as a range of example applications. The STEVAL-IKR002V5 is an ideal solution for developing and testing low data rate wireless communication systems.
- TypeParameter
- Interface StandardsSPI
- CategoryRF and Microwave Tools
- Unit Weight1.051164 oz
- Factory Pack QuantityFactory Pack Quantity1
- Interface TypeJTAG, SPI, USB
- ManufacturerSTMicroelectronics
- BrandSTMicroelectronics
- Tool Is For Evaluation OfSPIRIT 1
- Protocol - Sub GHzSub GHz
- RoHSDetails
- PackageBox
- MfrSTMicroelectronics
- Product StatusActive
- For Use With/Related ProductsSPIRIT1
- SeriesSTEVAL-IKR002V5
- PackagingBulk
- TypeRF and Microwave Tools
- SubcategoryDevelopment Tools
- Frequency915MHz
- Supplied ContentsBoard(s)
- Product TypeSub-GHz Development Tools
- EthernetNo
- GPIONo
- ProductDevelopment Kits
- Product CategorySub-GHz Development Tools
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NDK America, Inc. | CRYSTAL 25.0000MHZ 8PF SMD | 3026 | RFQ | |
| NDK | 0 | RFQ | ||
| NDK | NX3225GA-48.000M-STD-CRG-2 | 0 | RFQ | |
| NDK America, Inc. | CRYSTAL 10.0000MHZ 8PF SMD | 283 | RFQ | |
| NDK America, Inc. | CRYSTAL 20.0000MHZ 8PF SMD | 1832 | RFQ | |
| NDK America, Inc. | CRYSTAL 20.0000MHZ 8PF SMD | 4000 | RFQ |


Product
Brand
Articles
Tools