STMicroelectronics STEVAL-IKR002V4DBOARD DAUGHTER SPIRIT1 868MHZ
Description
The STMicroelectronics STEVAL-IKR002V4D is an instrumentation and measurement kit that includes a SPIRIT1 868-MHz low data rate transceiver daughter board. This kit is designed to provide a complete solution for low data rate wireless applications, such as remote monitoring, home automation, and industrial automation. The kit includes a SPIRIT1 transceiver, an antenna, and a power supply. The transceiver is capable of transmitting and receiving data at up to 868 MHz, with a data rate of up to 10 kbps. The kit also includes a range of software tools and libraries to help developers quickly and easily develop their own wireless applications. The kit is ideal for prototyping and testing of low data rate wireless applications.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTransceiver
- Frequency868MHz
- Supplied ContentsBoard(s)
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NDK | NX3225GA-18.432M-STD-CRG-2 | 2604 | RFQ | |
| NDK America, Inc. | CRYSTAL 25.0000MHZ 8PF SMD | 3026 | RFQ | |
| NDK America, Inc. | CRYSTAL 26.0000MHZ 10PF SMD | 4000 | RFQ | |
| NDK America, Inc. | CRYSTAL 20.0000MHZ 8PF SMD | 4000 | RFQ | |
| NDK America, Inc. | NX3225GA-14.31818M-STD-CRG-2 | 4000 | RFQ | |
| NDK America, Inc. | NX3225GA-30.000M-STD-CRG-2 | 68 | RFQ |


Product
Brand
Articles
Tools