web counter

STMicroelectronics STEVAL-IKR002V3SPIRIT1 Low Data Rate Transceiver Development Kit

Applications:

Wireless Communication >

RF Transceiver

End Products:

Instrumentation and MeasurementHome AutomationWirelessSecurity SystemFire AlarmSystem Monitoring and ControlBuilding AutomationAutomatic MeteringWireless Sensor

ECAD Model:

Description

Kit is a complete development kit for the STMicroelectronics SPIRIT1 sub-GHz transceiver. It is designed to enable the development of low-power, long-range wireless applications. The kit includes a SPIRIT1 transceiver module, a USB dongle, a set of antennas, and a set of development boards. The kit also includes a comprehensive set of software tools, including a graphical user interface, a library of sample applications, and a set of tutorials. The kit is ideal for prototyping and testing of wireless applications in the 433 MHz band. It is suitable for applications such as home automation, industrial automation, asset tracking, and remote sensing. The kit is also suitable for use in educational and research projects.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Interface Standards
    SPI
  • Category
    RF and Microwave Tools
  • Unit Weight
    6.349313 oz
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    STMicroelectronics
  • Brand
    STMicroelectronics
  • Protocol - Sub GHz
    Sub GHz
  • RoHS
    Details
  • Package
    Box
  • Mfr
    STMicroelectronics
  • Product Status
    Active
  • For Use With/Related Products
    SPIRIT1
  • Series
    STEVAL-IKR002V3
  • Packaging
    Bulk
  • Type
    RF and Microwave Tools
  • Subcategory
    Development Tools
  • Frequency
    433 MHz
  • Supplied Contents
    Board(s)
  • Product Type
    Sub-GHz Development Tools
  • Evaluation Kit
    Yes
  • Ethernet
    No
  • GPIO
    No
  • Product Category
    Sub-GHz Development Tools
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NDK America, Inc.CRYSTAL 25.0000MHZ 8PF SMD3026RFQ
NDK America, Inc.CRYSTAL 26.0000MHZ 10PF SMD4000RFQ
NDK America, Inc.CRYSTAL 20.0000MHZ 8PF SMD1832RFQ
NDK America, Inc.CRYSTAL 20.0000MHZ 8PF SMD4000RFQ
NDK America, Inc.NX3225GA-14.31818M-STD-CRG-24000RFQ
NDK America, Inc.NX3225GA-30.000M-STD-CRG-268RFQ